EN
  • EN
  • DE

FS6377-01G-XTP

Part No FS6377-01G-XTP
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN PLL PROG 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type PLL Clock Generator
Input Crystal
Output CMOS
Number of Circuits 1
Maximum Input Frequency 230MHz
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 067485-FS6377-01G-XTP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FS6377-01G-XTP CAD Model

Description

ON Semiconductor FS6377-01G-XTP: Precision Clock Generator

The ON Semiconductor FS6377-01G-XTP is a highly versatile and precision clock generator designed for a variety of applications that require stable and accurate clock signals. This advanced timing solution is part of the ON Semiconductor's portfolio of clock generation and distribution products, known for their reliability and performance.

Key Features:

  • Integrated PLL: The FS6377-01G-XTP features an integrated Phase-Locked Loop (PLL) that provides stable and precise frequency synthesis.
  • Multiple Outputs: It offers multiple outputs that can be programmed for different frequencies, allowing flexibility in design.
  • Low Jitter: The device is engineered to produce low jitter clock signals, which is crucial for high-speed digital systems.
  • Wide Frequency Range: It supports a wide range of output frequencies, making it suitable for various applications such as networking, communication, and consumer electronics.
  • Programmable: Users can program the device through I2C or SPI interfaces, providing easy integration and customization.

Applications:

  • Networking equipment
  • Communication systems
  • Consumer electronics
  • Computing devices
  • Industrial and medical equipment

The FS6377-01G-XTP clock generator is packaged in a compact, surface-mountable form factor, which is ideal for space-constrained applications. It operates over a broad temperature range, ensuring reliability and performance even under varying environmental conditions. With its high level of integration and programmable features, the FS6377-01G-XTP is an excellent choice for designers looking to optimize their system clock architecture while reducing component count and complexity.

ON Semiconductor's commitment to quality ensures that the FS6377-01G-XTP meets the stringent requirements of modern electronic systems, providing a dependable clock generation solution for your next project. Whether you're designing for high-speed data communication, sophisticated consumer gadgets, or robust industrial systems, the FS6377-01G-XTP offers a perfect blend of performance, flexibility, and reliability.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4170 $59.5870
26+ $4.4448 $115.5648
41+ $4.3058 $176.5378
56+ $4.1669 $233.3464
72+ $4.0281 $290.0232
96+ $3.6114 $346.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,399 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess