Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 7.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.2Ohm at 3.75A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 36nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1255pF at 25V
Power Dissipation (Maximum) 48W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220F
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175496-FQPF8N60C
Manufacturer Homepage www.fairchildsemi.com
Family Name FQPF8N60
Introduction Date May 15, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQPF8N60C CAD Model

Description

ON Semiconductor FQPF8N60C N-Channel QFET® MOSFET

The FQPF8N60C from ON Semiconductor is a high-performance N-Channel QFET® MOSFET designed to deliver efficient power management and switching. This MOSFET utilizes advanced QFET® technology to provide superior switching performance and high avalanche energy strength. It is a suitable component for a wide range of applications, including power supplies, converters, inverters, and motor control systems.

This device features a drain-source voltage (V<sub>DS) of 600V, which makes it an excellent choice for systems that require high voltage operation. The continuous drain current (I<sub>D) at 25°C is rated at 7.5A, ensuring that it can handle significant loads without overheating. The FQPF8N60C also boasts a low on-state resistance (R<sub>DS(on)) of 1.2Ω, which contributes to its high efficiency by minimizing power loss during operation.

The FQPF8N60C is also designed with a fast switching speed, which is crucial for reducing switching losses and improving overall system efficiency. The total gate charge (Q<sub>g) is optimized to provide a good balance between switching speed and gate drive requirements. Additionally, the device features a maximum power dissipation of 62.5W, allowing it to handle significant power levels.

ON Semiconductor has equipped the FQPF8N60C with robust internal protection features. It has an integrated avalanche ruggedness, which means it can safely absorb high-energy pulses without damage. This makes it reliable for applications that may experience unexpected voltage spikes.

The FQPF8N60C comes in a TO-220F package, which is known for its ease of mounting and good thermal performance. This package allows for efficient heat dissipation, contributing to the device's stability and longevity.

In summary, the ON Semiconductor FQPF8N60C is a versatile and reliable MOSFET that offers high voltage capability, robust performance, and efficient power management for a variety of electronic applications. Its combination of advanced features ensures that it can meet the demanding requirements of modern electronic circuits.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP42N03LT
Vishay
Power MOSFET(Vdss=250V, Rds(on)=1.1ohm, Id=0.63A) | MOSFET N-CH 250V 630MA 4-DIP
Lowest to $9.3579
ECAD model for IRFD224
Infineon Technologies
Need more? Email Us
ECAD model for PN0807
Rohm Semiconductor
Need more? Email Us
ECAD model for R5205CND FU7TL
NXP / Nexperia
Need more? Email Us
ECAD model for PMV8XP
NXP / Nexperia
PowerMOS transistor
Need more? Email Us
ECAD model for PHP36N06E
NXP / Nexperia
Need more? Email Us
ECAD model for PHP36N03LT.127
NXP / Nexperia
Need more? Email Us
ECAD model for PHU110NQ03LT
Vishay
Power MOSFET(Vdss=1000V, Rds(on)=5.0ohm, Id=3.1A) | MOSFET N-CH 1000V 3.1A TO-247AC
Lowest to $3.4439
ECAD model for IRFPG30

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6778 $67.7800
235+ $0.5563 $130.7305
360+ $0.5394 $194.1840
500+ $0.5214 $260.7000
645+ $0.5046 $325.4670
860+ $0.4528 $389.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,820 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention