EN
  • EN
  • DE

FPF2303MX

Part No FPF2303MX
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual-Output Current Limit Switch | IC LOAD SW 2CH CONST CURR 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 1.8V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.1A
Rds On 75mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOP
Family Part Number FPF2303
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1175139-FPF2303MX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FPF2303MX CAD Model

Description

Introducing the FPF2303MX Load Switch from ON Semiconductor

ON Semiconductor's FPF2303MX is a state-of-the-art load switch designed to deliver high performance in a compact package. This advanced switch is part of ON Semiconductor's Full Protection Load Switch series, which is renowned for its reliability and efficiency in power management applications. The FPF2303MX offers a smart solution for systems that require controlled power distribution and conservation.

Key Features

  • Input Voltage Range: The FPF2303MX operates over a wide input voltage range from 1.8V to 5.5V, making it versatile for various applications including portable and battery-powered devices.
  • Current Limiting: With an adjustable current limit feature, the FPF2303MX ensures protection against overcurrent conditions, enhancing system safety and longevity.
  • Fast Response Time: The device boasts a quick response time to fault conditions, which minimizes the risk of damage due to overcurrent or short-circuit scenarios.
  • Low RDS(ON): The low on-resistance of the FPF2303MX minimizes power loss and improves efficiency, which is critical for battery-operated devices.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents overheating, further safeguarding the device and the system it is a part of.
  • Controlled Slew Rate: The FPF2303MX features a controlled slew rate to reduce inrush current, thereby mitigating the potential for system voltage droop during turn-on.

Applications

The FPF2303MX is suitable for a wide range of applications, particularly where power efficiency and space constraints are a concern. It is ideal for:

  • Smartphones and Tablets
  • Wireless and IoT Devices
  • Portable Media Players
  • GPS Units
  • Battery Management Systems

Compact and Reliable

Encased in a small 6-pin MicroPak™ package, the FPF2303MX ensures a minimal footprint on the PCB, providing designers with more space for other critical components. This load switch is a testament to ON Semiconductor's commitment to delivering compact, efficient, and reliable solutions for modern electronic systems.

With its robust protection features and high-performance capabilities, the FPF2303MX from ON Semiconductor is the go-to choice for designers looking to enhance their power management strategies.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess