EN
  • EN
  • DE

FPF1321BUCX

Part No FPF1321BUCX
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 2:1 6WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Manufacturer ON Semiconductor
Series IntelliMAX™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UFBGA, WLCSP
Case / Package 6-WLCSP (0.96x1.66)
Family Name FPF1321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FPF1321BUCXTR, FPF1321BUCXCT, FPF1321BUCXDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872226-FPF1321BUCX
Ultra Librarian 3D Model Ultra Librarian FPF1321BUCX CAD Model

Description

ON Semiconductor FPF1321BUCX Load Switch

The ON Semiconductor FPF1321BUCX is a high-performance, advanced load switch designed for power management applications. This compact and efficient device is engineered to provide a controlled way of turning on and off power to various system components, making it an essential component for modern electronic devices.

With an input voltage range of 1.2V to 5.5V, the FPF1321BUCX is versatile and can be used in a wide array of applications, including portable electronics, wearables, and IoT devices. Its low on-resistance (RON) ensures minimal voltage drop and power loss, which is crucial for maintaining energy efficiency in battery-powered applications.

One of the standout features of the FPF1321BUCX is its built-in load discharge path, which allows for quick discharge of residual charge in the load when the switch is turned off. This feature is particularly useful in preventing unintended power consumption and ensuring a faster system shutdown.

The FPF1321BUCX also includes over-current protection, which safeguards the device and the load from potential damage caused by excessive current flow. Additionally, the thermal shutdown feature prevents overheating, further enhancing the reliability and longevity of the device.

Installation and integration of the FPF1321BUCX are made simple with its small footprint and the industry-standard 6-lead MicroPak™ package. This makes it an ideal choice for space-constrained applications where board real estate is at a premium.

For designers and engineers looking for a load switch that offers both high performance and protection features, the ON Semiconductor FPF1321BUCX is a robust solution. Its combination of low on-resistance, voltage range compatibility, and protective features make it a valuable component in designing power-efficient and reliable systems.

Key Features:

  • Input voltage range: 1.2V to 5.5V
  • Low on-resistance (RON)
  • Built-in load discharge path
  • Over-current and thermal shutdown protection
  • Compact 6-lead MicroPak™ package
  • High performance and energy-efficient design

With its advanced features and compact design, the FPF1321BUCX from ON Semiconductor is an excellent choice for modern electronic systems requiring efficient power management.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7256 $58.0480
195+ $0.5954 $116.1030
305+ $0.5768 $175.9240
415+ $0.5583 $231.6945
540+ $0.5396 $291.3840
720+ $0.4839 $348.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess