EN
  • EN
  • DE

FPF1008

Part No FPF1008
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CH 1:1 6MICROFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Manufacturer ON Semiconductor
Series IntelliMAX™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-MicroFET (2x2)
Family Name FPF1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FPF1008TR, FPF1008CT, FPF1008DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919256-FPF1008
Ultra Librarian 3D Model Ultra Librarian FPF1008 CAD Model

Description

ON Semiconductor FPF1008 Intelligent Power Switch

The FPF1008 from ON Semiconductor is an advanced, highly integrated power switch designed for applications requiring a compact, high-performance solution to manage power distribution. This intelligent device is part of ON Semiconductor's IntelliMAX™ product line, which is known for its robust and energy-efficient power switches.

The FPF1008 is a single-channel load switch that offers a wide input voltage range, making it versatile for various applications. It is capable of handling continuous load currents up to 1.5A, which allows it to be used in a broad range of power management tasks. The switch is designed with a low on-resistance of typically 92mΩ, which minimizes power loss and improves efficiency in the system.

One of the key features of the FPF1008 is its built-in True Reverse Current Blocking (TRCB) capability. TRCB prevents current from flowing backward through the switch when it is turned off, which is critical for protecting downstream components and preventing potential damage to the power source. This feature is especially important in battery-operated devices, where preserving power is crucial.

The device also includes integrated over-current protection to safeguard the system against excessive currents that could otherwise cause damage. Additionally, the FPF1008 offers thermal shutdown protection, which automatically turns off the switch if the junction temperature exceeds safe operating limits, ensuring the longevity and reliability of both the switch and the system it protects.

For ease of use, the FPF1008 comes in a space-saving, 6-pin, 1.0 x 1.5mm WLCSP package, which is ideal for portable and space-constrained applications. It is commonly used in smartphones, tablets, and other portable electronics, but its applications can extend to other areas such as healthcare, wearables, and IoT devices that require efficient power management.

Overall, the FPF1008 from ON Semiconductor is a highly reliable and efficient solution for designers looking to improve power management in their electronic systems. Its advanced features and compact form factor make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,244 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess