EN
  • EN
  • DE

FP101-TL

Part No FP101-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 264414-FP101-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FP101-TL CAD Model

Description

The FP101-TL is a versatile and efficient power management component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is well-suited for a range of applications, including consumer electronics, automotive systems, and industrial equipment, where reliable and efficient power regulation is essential.

Key Features

  • High Efficiency: The FP101-TL offers high conversion efficiency, which is critical for extending battery life in portable devices and reducing heat generation in high-power applications.
  • Low Dropout Voltage: With a low dropout voltage, this component ensures stable operation even when the input voltage is close to the output voltage, making it ideal for low-voltage applications.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, thereby enhancing the reliability and longevity of both the FP101-TL and the overall system.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, which allows for use in various environments without compromising performance.

Applications

The FP101-TL is adaptable to a multitude of applications, thanks to its robust feature set. Some common use cases include:

  • Power supply circuits in personal computers and servers
  • DC-DC converters in automotive electronics
  • Portable electronic devices such as smartphones and tablets
  • Industrial control systems requiring stable power delivery

Technical Specifications

The technical specifications of the FP101-TL highlight its capability to cater to various power management needs:

  • Package: The component comes in a compact package, allowing for integration into space-constrained designs.
  • Output Voltage: It provides a stable and precise output voltage, crucial for sensitive electronic circuits.
  • Current Capacity: The FP101-TL can deliver a consistent current, ensuring steady performance under varying load conditions.

Conclusion

The ON Semiconductor FP101-TL is a testament to the company's commitment to providing high-quality, reliable power management solutions. Its combination of efficiency, thermal protection, and wide operating temperature range makes it a go-to component for designers looking to optimize their power systems across a broad spectrum of applications.

You May Also Be Interested in

Intel
Lowest to $10.8258
Skyworks Solutions Inc.
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Lowest to $8.3160
Intel
Lowest to $1.5165
Diodes Incorporated
Lowest to $0.1143
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
Texas Instruments
Need more? Email Us
Sanken
Lowest to $1.1435

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6186 $57.8976
39+ $2.9695 $115.8105
61+ $2.8760 $175.4360
83+ $2.7836 $231.0388
108+ $2.6912 $290.6496
144+ $2.4128 $347.4432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess