EN
  • EN
  • DE

FODM121ER2

Part No FODM121ER2
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 4SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name FODM12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872172-FODM121ER2
Ultra Librarian 3D Model Ultra Librarian FODM121ER2 CAD Model

Description

Introducing the FODM121ER2 Logic Gate Optocoupler from ON Semiconductor

The FODM121ER2 is a cutting-edge optoelectronic device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a part of the high-performance optocoupler family that offers a reliable solution for signal isolation, noise reduction, and level shifting in various electronic applications.

Key Features

  • High Isolation Voltage: The FODM121ER2 offers an isolation voltage of 3750Vrms, providing excellent electrical insulation between the input and output, ensuring user safety and preventing damage to sensitive circuitry.
  • Fast Switching Times: With a propagation delay time of typically 300ns, the device ensures fast response times, making it suitable for high-speed signal processing.
  • Open Collector Output: The optocoupler features an open collector output, which allows for easy interfacing with different logic levels and provides the flexibility to connect with various types of circuits.
  • Low Input Current: It operates with a low input current of 5mA, making it compatible with a wide range of microcontrollers and digital logic levels while maintaining low power consumption.
  • Surface Mount Package: The FODM121ER2 is available in a compact, surface mountable SOP-4 package, which is ideal for space-constrained applications and simplifies PCB design.

Applications

The FODM121ER2 is versatile and can be used in numerous applications where signal isolation is critical. Its primary use cases include:

  • Industrial controls
  • PLC interfaces
  • DC/DC converters
  • Digital logic ground isolation
  • Computer peripheral interfaces
  • Microprocessor system interfaces

Reliability and Compliance

ON Semiconductor's commitment to quality ensures that the FODM121ER2 meets stringent industry standards. The device is UL recognized, providing assurance of its safety and reliability. Additionally, it is compliant with RoHS directives, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

With its combination of high isolation, fast switching, and low power consumption, the FODM121ER2 from ON Semiconductor is an excellent choice for designers seeking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess