The FODB101 is a high-performance, high-speed logic gate optocoupler from ON Semiconductor, designed to meet the stringent requirements of fast switching systems. This optocoupler is ideal for isolating high-speed logic level signals and providing electrical insulation between input and output to protect against high voltages and transients.
Key Features
- High Speed: The FODB101 boasts a propagation delay time as low as 10ns, making it suitable for high-speed applications.
- Electrical Isolation: It offers excellent electrical isolation of 3750Vrms, ensuring system safety and signal integrity.
- CMR Performance: With a Common Mode Rejection (CMR) of 25kV/μs at VCM = 1500V, it is highly resistant to electrical noise and disturbances.
- Low Power Consumption: The device operates with a low input current, minimizing power consumption without compromising performance.
- Wide Operating Temperature Range: It can operate over a temperature range of -40°C to +85°C, suitable for industrial environments.
- Logic Compatibility: Compatible with LSTTL, TTL, and CMOS logic, it can easily be integrated into various digital systems.
Applications
The FODB101 is versatile and can be used in a variety of applications where signal isolation is crucial. Common applications include:
- Ground loop elimination
- Line receivers
- Level shifting
- Digital isolation for A/D, D/A conversion
- Computer-peripheral interfaces
- Microprocessor system interfaces
Package and Quality
The FODB101 is available in a compact 5-pin SOP (Small Outline Package), which is suitable for high-density mounting. ON Semiconductor is committed to providing high-quality products, and the FODB101 is no exception, manufactured under strict quality control standards to ensure reliability and performance.
For designers and engineers looking for a reliable solution to maintain signal integrity and provide electrical isolation in their digital systems, the ON Semiconductor FODB101 high-speed logic gate optocoupler is an excellent choice.