EN
  • EN
  • DE

FOD8332

Part No FOD8332
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 4.243KV GATE DRIVER 16SO  /  3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr onsemi
Package Tube
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 4243Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Propagation Delay tpLH / tpHL (Max) 250ns, 250ns
Pulse Width Distortion (Max) 100ns
Rise / Fall Time (Typ) 50ns, 50ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 3V ~ 15V
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Approval Agency UL
Base Product Number FOD833
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 50
Win Source Part Number 1059565-FOD8332
Ultra Librarian 3D Model Ultra Librarian FOD8332 CAD Model

Description

Introducing the FOD8332: A High Performance IGBT/MOSFET Gate Drive Optocoupler

The FOD8332 is a cutting-edge gate drive optocoupler designed by ON Semiconductor to provide electrical isolation between the input signal and the power switch. This robust component is specifically engineered to drive Insulated-Gate Bipolar Transistors (IGBTs) and Metal-Oxide-Semiconductor Field-Effect Transistors (MOSFETs), making it an ideal choice for a wide range of high-power applications.

Key Features

  • High Noise Immunity: With a common mode rejection rate of 35 kV/µs minimum at VCM = 1500 V, the FOD8332 ensures stable operation in noisy environments.
  • Advanced Active Miller Clamp: An integrated active Miller clamp function provides effective suppression of Miller-induced turn-on, enhancing the driving capabilities and reliability of the device.
  • High Isolation Voltage: A 5,000 VRMS isolation rating for one minute ensures safe operation by providing a robust barrier against high voltage transients.
  • High Output Current: The device is capable of delivering 2.5 A peak output current, making it suitable for driving a wide range of power switches.
  • Wide Operating Temperature Range: The FOD8332 operates reliably over a temperature range from -40°C to +100°C, accommodating various industrial environments.

Applications

The versatility of the FOD8332 makes it suitable for an array of applications, including:

  • Industrial inverters
  • Motor drives
  • Induction heating systems
  • Uninterruptible power supplies (UPS)
  • Renewable energy inverters

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the FOD8332 meets stringent performance standards. It is housed in a compact, surface-mountable SO-16 package, providing excellent isolation and thermal performance. The device is also compliant with regulatory standards, including UL1577 and DIN EN/IEC 60747-5-5, for reinforced insulation.

With its superior gate drive performance, high isolation, and robust design, the FOD8332 from ON Semiconductor is a top-tier solution for designers looking to enhance the efficiency and reliability of their high-power switching applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9001 $55.3007
16+ $6.4822 $103.7152
24+ $6.2796 $150.7104
33+ $6.0770 $200.5410
43+ $5.8745 $252.6035
57+ $5.2668 $300.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,005 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess