EN
  • EN
  • DE

FOD819

Part No FOD819
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description 4PB TR DIP / Optoisolator Transistor Output 5000Vrms 1 Channel 4-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Manufacturer onsemi
Packaging Tube
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 100% @ 1.5mA
Current Transfer Ratio (Max) 600% @ 1.5mA
Turn On / Turn Off Time (Typ) 18µs, 18µs
Rise / Fall Time (Typ) 12µs, 20µs
Input Type AC, DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 30mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C ~ 110°C
Mounting Through Hole
Case / Package 4-DIP (0.300", 7.62mm)
Supplier Device Package 4-PDIP
Base Product Number FOD819
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Part Number FOD819OSTR,FOD819-ND,FOD819OSTR-ND,FOD819OS
Standard Package 100
Win Source Part Number 1331799-FOD819
Ultra Librarian 3D Model Ultra Librarian FOD819 CAD Model

Description

The ON Semiconductor FOD819 is a high-performance optocoupler that serves as a critical component in various electronic applications, providing both signal isolation and noise immunity. This optoelectronic device efficiently transfers electrical signals between two isolated circuits using light waves to prevent high voltages from affecting the system receiving the signal.

Key Features

  • High Isolation Voltage: The FOD819 offers an impressive isolation voltage of 5000Vrms, ensuring that the input and output are separated by a high degree of electrical insulation.
  • Current Transfer Ratio (CTR): With a CTR range of 50% to 600%, this optocoupler provides reliable and efficient signal transfer, making it suitable for various digital and analog signal applications.
  • Fast Switching Times: The device features a fast switching time, making it ideal for high-speed signal transmission without significant delays.
  • Temperature Performance: It operates over a wide temperature range, maintaining performance stability from -55°C to +110°C.
  • Safety Approvals: The FOD819 is compliant with UL, CSA, and VDE safety standards, ensuring that it meets stringent safety and reliability requirements.

Applications

The FOD819 is versatile and can be used in a variety of applications, including:

  • Isolated line receivers
  • Computer peripheral interfaces
  • Microprocessor system interfaces
  • Power supply regulators
  • Digital logic ground isolation
  • Industrial control systems

Package and Quality

ON Semiconductor ensures that the FOD819 is provided in a 4-pin DIP package, making it easy to integrate into a wide range of PCB designs. The device also comes in a surface-mountable SOP-4 package, which is suitable for automated assembly processes. The quality of the FOD819 is backed by ON Semiconductor's commitment to high manufacturing standards, ensuring that each optocoupler delivers consistent performance.

The FOD819 optocoupler by ON Semiconductor is an excellent choice for engineers and designers looking for a reliable solution to protect their sensitive electronic circuits from high voltage transients and noise while maintaining signal integrity.

You May Also Be Interested in

Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess