The FOD4208 from ON Semiconductor is a robust and reliable optoisolator device designed to provide electrical isolation between its input and output. This component is an essential solution for applications that require signal isolation to protect sensitive electronics from high voltages or noise that can be present in the electrical environment.
Key Features
- High Voltage Isolation: The FOD4208 offers a high isolation voltage of 5000Vrms, making it ideal for applications demanding high voltage insulation to ensure safety and equipment protection.
- High-Speed Switching: With a fast switching speed, this optoisolator is suitable for high-speed signal transfer applications where timing is critical.
- Low Input Current: The device requires a low input current to operate, which makes it energy-efficient and suitable for low-power designs.
- Wide Operating Temperature Range: The FOD4208 can operate over a wide temperature range from -55°C to +100°C, ensuring reliability in various environmental conditions.
Applications
The FOD4208 is versatile and can be used in a variety of applications, including:
- Industrial controls
- Power supply management
- Signal transmission between circuits of different potentials and impedances
- Motor control systems
Specifications
Parameter
Value
Isolation Voltage
5000Vrms
Current Transfer Ratio (CTR)
Minimum 20% at IF=10mA, VCE=10V
Input Forward Voltage
1.4V (Typical)
Output Collector-Emitter Voltage
18V (Maximum)
Operating Temperature Range
-55°C to +100°C
In summary, the ON Semiconductor FOD4208 is a high-performance optoisolator that offers excellent electrical isolation coupled with high-speed operation. Its low input current and wide operating temperature range make it a reliable choice for a broad spectrum of industrial and commercial applications where electrical isolation is a necessity.