EN
  • EN
  • DE

FOD3180SDV

Part No FOD3180SDV
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description 2A Output Current, High Speed MOSFET Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Reel
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Propagation Delay tpLH / tpHL (Maximum) 200ns, 200ns
Pulse Width Distortion (Maximum) 65ns
Rise / Fall Time 75ns, 55ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) 1.43V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 10V ~ 20V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approvals cUL, UL, VDE
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174978-FOD3180SDV
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD3180SDV CAD Model

Description

The FOD3180SDV is a high-performance, 2.5A output current, high-speed gate drive optocoupler from ON Semiconductor. This robust component is designed to drive IGBTs and MOSFETs in a variety of applications, including motor drives, inverters, and switching power supplies. The optocoupler features an advanced level of insulation and noise immunity, ensuring reliable operation in electrically noisy environments.

Key Features

  • High Output Current: Capable of delivering 2.5A peak, making it suitable for driving power semiconductors in high-power applications.
  • High-Speed Performance: With a propagation delay time of typically 500ns, the FOD3180SDV ensures fast switching, reducing transition losses and improving efficiency.
  • Wide Operating Temperature Range: Operates over the industrial temperature range of -40°C to +100°C, ensuring reliability in harsh conditions.
  • Robust Isolation: 5 kV RMS for 1 minute per UL1577, providing strong electrical isolation between input and output.
  • CMR Performance: Excellent common mode rejection (CMR) of 35kV/µs at VCM = 1500V, guarding against glitches due to high-speed voltage transients.
  • Regulatory Approvals: UL recognized, IEC/EN/DIN EN 60747-5-5 approved, and CSA certified.

Applications

  • AC and brushless DC motor drives
  • Industrial inverters
  • Switching power supplies
  • Power converters

Product Benefits

The FOD3180SDV is a highly integrated solution for driving power semiconductors, offering designers a combination of high isolation, high-speed switching, and high drive current capability. Its robust design ensures that it can withstand the rigors of high-power and industrial applications, while its fast performance maximizes efficiency. By choosing the FOD3180SDV, designers can achieve compact, reliable, and high-performance designs for their power conversion and motor control applications.

For detailed specifications, application notes, and additional resources, visit the ON Semiconductor website to ensure your design incorporates the latest in optoelectronic technology with the FOD3180SDV High-Speed Gate Drive Optocoupler.

You May Also Be Interested in

Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4286 $53.1432
28+ $3.6337 $101.7436
43+ $3.5202 $151.3686
59+ $3.4066 $200.9894
76+ $3.2931 $250.2756
102+ $2.9524 $301.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess