EN
  • EN
  • DE

FOD2742A

Part No FOD2742A
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISO 2.5KV TRANSISTOR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Minimum) 100% at 10mA
Current Transfer Ratio (Maximum) 200% at 10mA
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.2V
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174955-FOD2742A
Manufacturer Homepage www.fairchildsemi.com
Family Name FOD2742A
Introduction Date February 25, 2002
ECCN EAR99
Country of Origin ChinaMalaysia, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD2742A CAD Model

Description

Introducing the FOD2742A Optocoupler from ON Semiconductor

The FOD2742A is a high-performance optocoupler from ON Semiconductor, designed to provide electrical isolation between its input and output with a high current transfer ratio (CTR). This device is an essential component for applications that require the transfer of signals between different voltage domains while protecting sensitive electronics from voltage spikes and surges.

The FOD2742A features a gallium-aluminum-arsenide (GaAlAs) infrared emitting diode, which is optically coupled to an integrated high-gain photo detector. The unique design of this optocoupler ensures exceptional insulation and stability over a wide temperature range, making it a reliable choice for industrial, automotive, and telecommunications applications.

Key Features of the FOD2742A:

  • High Current Transfer Ratio (CTR): This ensures a robust signal transfer from input to output.
  • Wide Operating Temperature Range: The device is designed to operate reliably in extreme temperature conditions.
  • High Isolation Voltage: The FOD2742A provides up to 3750Vrms of isolation, protecting electronic components from high voltage transients.
  • Fast Switching Times: With quick rise and fall times, this optocoupler is suitable for high-speed signal transfer.
  • RoHS Compliant: The device adheres to environmental standards, minimizing the use of hazardous substances in its construction.

The FOD2742A's robust design not only ensures a secure electrical barrier but also maintains signal integrity, which is crucial for the accurate and reliable operation of electronic systems. Its compact DIP-8 or SMD-8 package allows for easy integration into a wide range of circuit designs.

Whether you're designing power supplies, motor controllers, or need an interface for microprocessor inputs, the FOD2742A from ON Semiconductor delivers the performance and reliability that modern electronic systems demand. Choose the FOD2742A for its excellent isolation capabilities, high-speed performance, and the quality assurance of ON Semiconductor, a trusted leader in semiconductor solutions.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess