EN
  • EN
  • DE

SN74LS138DR2

Part No SN74LS138DR2
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description 1-of-8 Decoder/ Demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1254855-SN74LS138DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LS138DR2 CAD Model

Description

ON Semiconductor SN74LS138DR2 Decoder/Demultiplexer

The SN74LS138DR2 is a high-performance integrated circuit from ON Semiconductor, designed to efficiently decode and demultiplex digital signals. This IC is specifically crafted to address the needs of systems requiring the conversion of binary information to a selection of one out of eight output lines. It is a vital component in various applications such as data multiplexing, memory addressing, and control signal generation.

Key Features

  • Logical Function: The SN74LS138DR2 is a 3-to-8 line decoder/demultiplexer, which means it can take three binary input signals and decode them into one of eight unique output lines.
  • High-Speed Performance: With its Low Power Schottky (LS) technology, this device boasts a typical propagation delay time of only 15ns, ensuring swift and efficient operation for high-speed applications.
  • Low Power Consumption: The device is designed for optimized power usage, which is critical for extending the battery life in portable devices and reducing power costs in high-volume systems.
  • Multiple Gating Options: It features three enable inputs (two active-low and one active-high), providing flexibility and control in various gating configurations and allowing for the simplification of system design.
  • Wide Operating Temperature: The SN74LS138DR2 is operational over a broad temperature range, from 0°C to 70°C, making it suitable for industrial environments.
  • Package Type: This device is available in an SOIC-16 package, which is a small outline integrated circuit package that is ideal for space-constrained applications.

Applications

The versatility of the SN74LS138DR2 makes it an excellent choice for a wide array of electronic systems. It is commonly used in:

  • Data multiplexing
  • Memory address decoding
  • Control signal generation
  • Routing digital signals
  • Communication systems
  • Microprocessor support

With its reliable performance and ON Semiconductor's commitment to quality, the SN74LS138DR2 is an essential component for designers looking to create efficient and effective digital systems. Its ease of integration and robust feature set ensure that it continues to be a preferred choice for a multitude of decoding and demultiplexing applications.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess