EN
  • EN
  • DE

FOD073LR2

Part No FOD073LR2
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 2.5KV 2CH DARL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Reel
Number of Channels 2
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Minimum) 400% at 500μA
Current Transfer Ratio (Maximum) 7000% at 500μA
Turn On / Turn Off Time 5μs, 25μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 7V
Current - Output / Channel 60mA
Voltage - Forward (Vf) 1.35V
Current - DC Forward (If) (Maximum) 20mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710196-FOD073LR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD073LR2 CAD Model

Description

ON Semiconductor FOD073LR2 IGBT Gate Drive Optocoupler

The ON Semiconductor FOD073LR2 is a state-of-the-art Integrated Gate Bipolar Transistor (IGBT) gate drive optocoupler that provides efficient electrical isolation between the input signal and the output gate drive. This advanced optoelectronic component is designed to meet the stringent requirements of high-power systems where reliable and robust gate control of IGBTs is crucial.

Featuring a high isolation voltage of 5,000 Vrms, the FOD073LR2 ensures that the control circuits are well protected from the high voltages typically found in motor drives, industrial inverters, and switching power supplies. This high level of isolation also helps to protect against electrical noise and transient voltage spikes that can cause malfunction or damage to sensitive electronic components.

The FOD073LR2 offers a fast propagation delay with a maximum of 500ns, which is critical for applications requiring precise timing control. Its high peak output current of 0.5A makes it suitable for directly driving the gates of most IGBTs, ensuring that the IGBTs can switch on and off rapidly, improving the overall efficiency and performance of the system.

With an operating temperature range of -40°C to +100°C, the FOD073LR2 is designed to function reliably in a wide range of environmental conditions, making it an ideal choice for industrial and automotive applications where temperature extremes are common.

The compact surface-mount package of the FOD073LR2 allows for easy integration into PCB designs, saving space and reducing the need for additional components. Its lead-free and RoHS-compliant construction demonstrates ON Semiconductor's commitment to environmental sustainability and regulatory compliance.

In summary, the FOD073LR2 from ON Semiconductor is a versatile and reliable IGBT gate drive optocoupler that offers excellent electrical isolation, fast switching speeds, and robust performance in demanding applications. Its high isolation voltage, efficient gate drive capabilities, and wide operating temperature range make it an essential component for designers looking to enhance the safety and efficiency of their high-voltage power systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0205 $51.0250
120+ $0.8373 $100.4760
185+ $0.8112 $150.0720
255+ $0.7850 $200.1750
330+ $0.7588 $250.4040
445+ $0.6804 $302.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess