EN
  • EN
  • DE

FMS6407MTC20

Part No FMS6407MTC20
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description Triple Video Drivers with Selectable HD/Progressive/SD/Bypass Filters | IC DRVR VID TRPL W/FLTRS 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number FMS6407
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Win Source Part Number 1174858-FMS6407MTC20
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6407MTC20 CAD Model

Description

The FMS6407MTC20 from ON Semiconductor is a versatile and high-performance video filter driver designed to cater to the demanding requirements of video applications. This integrated circuit is specifically engineered to provide optimal video signal conditioning for a variety of devices including DVD players, set-top boxes, and multimedia devices.

Key Features

  • Triple Video Drivers: The FMS6407MTC20 includes three high-quality video drivers that deliver clean and stable video signals for the best possible picture quality.
  • Integrated Filters: This device comes with integrated low-pass filters that effectively minimize signal noise and reduce the occurrence of unwanted artifacts in video output.
  • 6 dB Gain: The drivers are designed to provide a fixed gain of 6 dB, ensuring that the video signal is amplified to the appropriate level for a wide range of display devices.
  • AC-Coupled or DC-Coupled Outputs: The FMS6407MTC20 supports both AC- and DC-coupled outputs, providing flexibility for different types of video interfaces and requirements.
  • Power-Saving Mode: An energy-efficient power-saving mode helps to reduce power consumption when the device is not in active use, contributing to the overall energy efficiency of the system.

Applications

The FMS6407MTC20 is ideal for a range of applications that require high-quality video signal processing, including:

  • Consumer Electronics
  • Video Playback Devices
  • Personal Video Recorders (PVRs)
  • Video Distribution Systems

Technical Specifications

The device is packaged in a 20-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in various environments.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FMS6407MTC20 is no exception. It is manufactured to meet the high standards expected from ON Semiconductor products, ensuring long-term reliability and performance in your video applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4428 $58.6272
58+ $2.0039 $116.2262
90+ $1.9416 $174.7440
123+ $1.8792 $231.1416
159+ $1.8168 $288.8712
213+ $1.6286 $346.8918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess