EN
  • EN
  • DE

FM93CS46M8

Part No FM93CS46M8
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 1KBIT SPI 1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FM93
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872083-FM93CS46M8
Ultra Librarian 3D Model Ultra Librarian FM93CS46M8 CAD Model

Description

ON Semiconductor FM93CS46M8 EEPROM

The FM93CS46M8 from ON Semiconductor is a robust, high-performance serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is designed to provide reliable data storage and retrieval for a wide range of applications. This EEPROM features a 1024-bit memory capacity, organized as 64 x 16-bit, making it an excellent choice for storing configuration settings, calibration data, and other application-specific information.

One of the key advantages of the FM93CS46M8 is its serial interface, which allows for simple and efficient integration into various systems. The device operates over a voltage range of 4.5V to 5.5V, making it compatible with many standard logic levels and power supplies. The low power consumption of this EEPROM makes it an ideal choice for battery-operated and portable devices where energy efficiency is crucial.

The FM93CS46M8 is available in an 8-lead Mini SOIC package, which is known for its small footprint and ease of surface mounting on printed circuit boards (PCBs). This compact form factor is particularly beneficial for space-constrained applications, allowing designers to maximize the functionality of their systems without compromising on size.

ON Semiconductor has equipped the FM93CS46M8 with a range of features that enhance its performance and reliability. The device supports a high endurance of 1,000,000 write cycles and a data retention period of 100 years, ensuring the long-term preservation of critical data. Additionally, the EEPROM comes with built-in hardware and software write protection mechanisms to prevent accidental data corruption or overwriting.

The FM93CS46M8 is also characterized by its fast write times, which can be as quick as 5 ms, enabling rapid updates to stored data. This speed, combined with the device's inherent non-volatility, means that data remains intact even in the event of power loss or system resets.

In summary, the FM93CS46M8 from ON Semiconductor is a versatile and reliable EEPROM solution that provides secure data storage for a multitude of electronic systems. Its small size, low power consumption, and robust feature set make it a top choice for engineers and designers looking to incorporate non-volatile memory into their products.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0123 $51.2091
41+ $2.4716 $101.3356
63+ $2.3944 $150.8472
87+ $2.3172 $201.5964
112+ $2.2399 $250.8688
150+ $2.0082 $301.2300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess