EN
  • EN
  • DE

FLZ2V2B

Part No FLZ2V2B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diodes | DIODE ZENER 2.3V 500MW SOD80
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 2.3V
Tolerance ±4%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 35 Ohms
Current - Reverse Leakage at Vr 55μA at 700mV
Voltage - Forward (Vf) (Maximum) at If 1.2V at 200mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Style SMD
Manufacturer Package DO-213AC, MINI-MELF, SOD-80
Supplier Device Package SOD-80
Family Part Number FLZ2V2
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174419-FLZ2V2B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FLZ2V2B CAD Model

Description

ON Semiconductor FLZ2V2B Zener Diode

The ON Semiconductor FLZ2V2B is a high-quality Zener diode designed for a wide range of applications that require voltage regulation and transient voltage protection. This robust diode is a part of ON Semiconductor's extensive Zener diode product line, known for their reliability and performance.

Key Features

  • Nominal Zener Voltage: The FLZ2V2B has a nominal Zener voltage of 2.2V, making it suitable for applications that operate around this voltage level.
  • Power Dissipation: With a power dissipation rating of 500mW, this diode can handle moderate levels of power, ensuring stable operation in various electronic circuits.
  • Package: Encased in a compact SOD-80C package, the FLZ2V2B is designed for space-efficient designs and can be easily integrated into high-density printed circuit boards (PCBs).
  • Operating Temperature Range: The device operates effectively within a wide temperature range of -55°C to +150°C, accommodating various environmental conditions.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for consistent performance.

Applications

The FLZ2V2B Zener diode is versatile and can be utilized in numerous applications, including:

  • Voltage regulation circuits
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality components that meet rigorous industry standards. The FLZ2V2B Zener diode is produced with ON Semiconductor's advanced manufacturing processes, ensuring both high performance and reliability for critical applications.

Environmental Compliance

The FLZ2V2B is compliant with RoHS and Pb-Free standards, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.

Whether you're designing power management systems, consumer electronics, or industrial machinery, the ON Semiconductor FLZ2V2B Zener diode is an excellent choice for maintaining voltage stability and protecting sensitive electronic components from voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess