The 74ACT11008D from Texas Instruments is a high-performance, quadruple 2-input AND gate that operates from a wide voltage range of 4.5 V to 5.5 V. This integrated circuit is part of the 74ACT family, which is known for its high-speed CMOS technology. The 74ACT11008D is designed to deliver the speed of bipolar Schottky TTL while maintaining the CMOS low power dissipation.
Key Features
- Logic Type: AND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Operating Voltage Range: 4.5 V to 5.5 V
- Output Current: ±24 mA
- High-Speed Performance: tpd = 8.5 ns (typ) at 5 V
- Operating Temperature Range: -40°C to 85°C
- Package: SOIC-14
Applications
The 74ACT11008D is suitable for a variety of applications where high-speed AND logic operations are required. Its robust design allows it to be used in:
- Industrial controls
- Servers
- Networking equipment
- Data storage systems
- Signal processing units
Quality and Reliability
Texas Instruments is committed to providing high-quality and reliable products. The 74ACT11008D is no exception, with its design and manufacturing processes tailored to ensure consistent performance. The device is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.
Support and Resources
For designers and engineers, Texas Instruments provides extensive support and resources to facilitate the integration of the 74ACT11008D into various systems. This includes detailed datasheets, application notes, and simulation tools to model the behavior of the AND gate within different circuit configurations.