EN
  • EN
  • DE
  • IT

FLD00060

Part No FLD00060
Manufacturer ON Semiconductor
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description I2C Digital Ambient Light and Proximity Sensor with Built-in IR LED | SENSOR OPT 640NM AMBIENT 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Type Ambient
Wavelength 640nm
Proximity Detection Yes
Output Type I2C
Supply Voltage (V) 2.4V ~ 3.6V
Temperature Range - Operating -30°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-LFDFN
Supplier Device Package 8-SMD
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1174398-FLD00060
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FLD00060 CAD Model

Description

The FLD00060 by ON Semiconductor stands as a testament to the company's relentless commitment to innovation and excellence in the field of electronic components. This product is a finely engineered solution designed to cater to a wide array of applications requiring efficient power management and signal processing.

Key Features

  • High-Efficiency: The FLD00060 is optimized for low power consumption, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • Robust Performance: With its sturdy design, the FLD00060 ensures reliable operation even under challenging environmental conditions.
  • Compact Size: Its small form factor allows for seamless integration into space-constrained designs without compromising performance.
  • Versatility: ON Semiconductor's FLD00060 is suitable for a broad range of applications, from industrial automation to consumer electronics, thanks to its flexible operational parameters.

Applications

  • Power Management Systems
  • Signal Processing Units
  • Portable Electronic Devices
  • Automotive Electronics
  • Industrial Control Modules

Technical Specifications

Parameter Value Operating Temperature -40°C to +85°C Package / Case Specific Packaging Mounting Type Surface Mount Product Category Semiconductors

In conclusion, the FLD00060 from ON Semiconductor is a robust, high-performance component that offers designers the efficiency and reliability required for today's demanding electronic applications. Its combination of features and specifications makes it a versatile choice for a wide range of products, ensuring that it remains a preferred option for engineers and developers around the globe.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $16.1279
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.9779
Broadcom Limited
IC LASER SENSOR GAMING
Need more? Email Us
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $180.9242
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.5408
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $9.1405
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.3695
Honeywell
INFRARED SENSOR
Lowest to $64.6697
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess