EN
  • EN
  • DE

IN-S32GTLS

Part No IN-S32GTLS
Manufacturer Inolux
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 630NM AMBIENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202316-IN-S32GTLS
Manufacturer Inolux
Category Sensors, Transducers -Optical Sensors -Ambient Light, IR, UV Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Ambient
Wavelength 630nm
Proximity Detection No
Output Type Analog
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian IN-S32GTLS CAD Model

Description

The 1202316 is an ambient light sensor manufactured by Inolux.

  • Sensor Type: ambient light
  • Wavelength: 630nm
  • Output: analog output
  • Mounting: surface mount
  • Package: tape and reel (TR) cut tape (CT)
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Inolux

You May Also Be Interested in

Sharp Microelectronics
SENSOR TIME-OF-FLIGHT
Lowest to $39.4606
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $2.0374
Broadcom Limited
BT SOC LASERSTREAM SENSOR
Need more? Email Us
Vishay
SENSOR OPT 850NM IR 8 SMD
Lowest to $1.3771
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6344
OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $10.2632
Vishay
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7145

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess