EN
  • EN
  • DE

FL7930BMX-G

Part No FL7930BMX-G
Manufacturer ON Semiconductor
Catalog PMIC - Lighting, Ballast Controllers
Description IC BALLAST CNTRL 350KHZ 8SOP / Ballast Controller Controller 250kHz ~ 350kHz No 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Type Ballast Controller
Frequency 250kHz ~ 350kHz
Voltage - Supply 13V ~ 20V
Current - Supply 2.5 mA
Dimming No
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FL79
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names FL7930BMX_GDKR,FL7930BMX_GTR,FL7930BMX-GDKR,ONSONSFL7930BMX-G,2156-FL7930BMX-G-OS,FL7930BMX-GCT,FL7930BMX_GDKR-ND,FL7930BMX-GTR,FL7930BMX_G,FL7930BMX_GCT-ND,FL7930BMX_GTR-ND,FL7930BMX_GCT
Standard Package 2,500
Win Source Part Number 1059251-FL7930BMX-G
Ultra Librarian 3D Model Ultra Librarian FL7930BMX-G CAD Model

Description

ON Semiconductor FL7930BMX-G Overview

The ON Semiconductor FL7930BMX-G is a cutting-edge solution designed for high-performance power factor correction (PFC) applications. This integrated circuit is part of ON Semiconductor's esteemed line of power management products and is specifically tailored to enhance the efficiency and reliability of electronic systems.

Key Features

  • Advanced PFC Control: The FL7930BMX-G incorporates critical conduction mode (CRM) PFC control, which enables the device to optimize power factor and reduce total harmonic distortion (THD) across a wide range of load conditions.
  • High Efficiency: This IC is designed to deliver high efficiency, which is crucial for energy-saving applications and compliance with international energy standards.
  • Low Standby Power Consumption: It features an extremely low standby power consumption, making it ideal for applications that require compliance with stringent standby power regulations.
  • Robust Protection Features: The FL7930BMX-G is equipped with a suite of protection features including over-voltage, under-voltage, over-current, and over-temperature protections, ensuring the safety and durability of your application.
  • Flexible Operation: With its adjustable output voltage and multi-system compatibility, the FL7930BMX-G offers flexibility for a variety of PFC designs.

Applications

The FL7930BMX-G is ideal for a broad range of applications that require efficient power factor correction. These include:

  • LED lighting systems
  • Flat-panel televisions and monitors
  • AC-DC adapters for laptops and PCs
  • Power supplies for servers and telecom systems
  • Other consumer, industrial, and lighting electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FL7930BMX-G is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and performance for the most demanding applications. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Conclusion

The ON Semiconductor FL7930BMX-G stands out as an exemplary PFC solution, offering a blend of efficiency, flexibility, and protection. Its advanced features make it a top choice for designers looking to enhance the performance and regulatory compliance of their power systems.

You May Also Be Interested in

Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3636 $52.3632
28+ $3.5804 $100.2512
44+ $3.4686 $152.6184
60+ $3.3567 $201.4020
78+ $3.2448 $253.0944
104+ $2.9091 $302.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,140 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess