Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 84
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.14V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5642
Other Names 935323293557
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263951-SPC5642AF2MLU3
Ultra Librarian 3D Model Ultra Librarian SPC5642AF2MLU3 CAD Model

Description

The NXP SPC5642AF2MLU3 is a cutting-edge microcontroller that belongs to the MPC56xx family of automotive microprocessors. It is designed to meet the rigorous demands of modern automotive applications, offering a perfect blend of performance, power efficiency, and reliability. This microcontroller is particularly suited for advanced engine management systems, transmission control units, and other safety-critical applications.

Key Features

  • Core: The SPC5642AF2MLU3 features a dual-core architecture with two e200z4d Power Architecture cores, each operating at up to 80 MHz. This dual-core setup enables simultaneous execution of complex tasks and real-time processing, which is essential for advanced automotive applications.
  • Memory: It comes with a generous memory configuration that includes 1 MB of flash memory for program storage and 64 KB of RAM for data processing, ensuring smooth and efficient operation.
  • Advanced Timer: The microcontroller includes an Enhanced Time Processor Unit (eTPU) that provides high-precision timing for control applications, along with a Modular I/O System (MIOS) for flexible interfacing with peripherals.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, LIN, and FlexRay, which are essential for in-vehicle networking and diagnostics.
  • Analog-to-Digital Converters: Integrated 12-bit analog-to-digital converters (ADCs) provide accurate sensing capabilities for analog signals, which is critical for sensor-based control systems.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for harsh automotive environments.
  • Package: The SPC5642AF2MLU3 is available in a LQFP-176 package, which is designed for space-constrained applications.

Applications

The robust feature set of the SPC5642AF2MLU3 makes it ideal for a wide range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules (TCMs)
  • Brake Control Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Hybrid and Electric Vehicle Control Units

In conclusion, the NXP SPC5642AF2MLU3 microcontroller is a powerful and versatile component that offers the reliability and performance required for the next generation of automotive electronics. Its rich set of features and support for multiple communication standards make it an excellent choice for manufacturers looking to innovate and improve the safety and efficiency of their vehicles.

You May Also Be Interested in

Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $267.9601 $267.9601
2+ $240.2401 $480.4802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention