EN
  • EN
  • DE

FGPF30N45TTU

Part No FGPF30N45TTU
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 450V 50.4W TO220F / IGBT Trench 450 V 50.4 W Through Hole TO-220F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 450 V
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 1.6V @ 15V, 20A
Power - Max 50.4 W
Input Type Standard
Gate Charge 73 nC
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220F-3
Base Product Number FGPF3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 992338-FGPF30N45TTU
Ultra Librarian 3D Model Ultra Librarian FGPF30N45TTU CAD Model

Description

Introducing the FGPF30N45TTU IGBT from ON Semiconductor

The FGPF30N45TTU is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a company renowned for its innovative and high-performance semiconductor solutions. This IGBT is designed to meet the demands of modern electronic applications, offering a perfect blend of high efficiency, reliability, and power density. It is particularly suited for applications requiring fast switching and robust performance, such as motor drives, power inverters, and power supplies.

Key Features of the FGPF30N45TTU:

  • Voltage & Current Ratings: The device boasts a collector-emitter voltage (Vce) of 450V and a continuous collector current (Ic) of 30A, making it suitable for handling high-power applications.
  • Low Saturation Voltage: With a low on-state collector-emitter saturation voltage (Vce(sat)), the FGPF30N45TTU ensures reduced conduction losses, enhancing overall system efficiency.
  • Fast Switching Speed: The fast switching capability minimizes switching losses and enables operation at higher frequencies, which can lead to smaller and more cost-effective system designs.
  • High Input Impedance: The high input impedance simplifies gate drive design and reduces the power required to control the IGBT, contributing to energy savings.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged free wheeling diode provides protection against reverse voltage and reduces the need for external components, saving board space and cost.

Advantages of Using the FGPF30N45TTU:

The FGPF30N45TTU from ON Semiconductor provides numerous benefits for power electronic designs. Its high-efficiency operation reduces thermal stress and extends the lifespan of the device. The fast switching capabilities allow for higher performance in applications that require rapid response times. Moreover, the integrated free wheeling diode offers additional circuit protection and can help to simplify the design process by reducing the number of external components required.

ON Semiconductor's commitment to quality ensures that the FGPF30N45TTU IGBT is a reliable choice for engineers looking to optimize their power management systems. Whether you're designing for industrial, consumer, or automotive applications, the FGPF30N45TTU offers the performance and durability needed to create efficient, high-performing products.

For detailed specifications, application notes, and additional resources, visit ON Semiconductor's official website or contact their support team for technical assistance.

You May Also Be Interested in

IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess