EN
  • EN
  • DE

FGH60T65SQD-F155

Part No FGH60T65SQD-F155
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT TRENCH/FS 650V 120A TO247-3 / IGBT Trench Field Stop 650 V 120 A 333 W Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 240 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 60A
Power - Max 333 W
Switching Energy 227µJ (on), 100µJ (off)
Input Type Standard
Gate Charge 79 nC
Td (on/off) @ 25°C 20.8ns/102ns
Test Condition 400V, 15A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 34.6 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number FGH60
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONSFGH60T65SQD-F155,FGH60T65SQD-F155-ND,2156-FGH60T65SQD-F155-OS,FGH60T65SQD-F155OS
Standard Package 30
Win Source Part Number 997671-FGH60T65SQD-F155
Ultra Librarian 3D Model Ultra Librarian FGH60T65SQD-F155 CAD Model

Description

The FGH60T65SQD-F155 is a state-of-the-art Field Stop II Trench IGBT (Insulated Gate Bipolar Transistor) designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance IGBT is tailored for a wide range of power applications, making it a versatile component for modern electronic systems.

Key Features

  • High Current Capability: The FGH60T65SQD-F155 is capable of handling continuous currents up to 60A, making it suitable for high-power applications.
  • Low VCE(sat): The device boasts a low collector-emitter saturation voltage, which translates to reduced power losses and improved efficiency during operation.
  • Fast Switching Speed: With its fast switching characteristics, it minimizes switching losses and is ideal for high-frequency applications.
  • High Temperature Performance: The IGBT operates effectively at junction temperatures up to 175°C, ensuring reliability in demanding thermal environments.
  • Ruggedness: The device is engineered for enhanced ruggedness, providing reliable performance under harsh conditions.
  • Co-Packaged Diode: It comes with a co-packaged free-wheeling diode, which offers additional protection against reverse voltage spikes and simplifies circuit design.

Applications

The FGH60T65SQD-F155 is ideal for a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Induction Heating
  • Motor Drives
  • Power Factor Correction (PFC) Circuits

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The FGH60T65SQD-F155 is no exception, as it undergoes rigorous testing to ensure it meets the requirements of the most demanding applications.

Environmental Considerations

The FGH60T65SQD-F155 is designed with environmental considerations in mind. It complies with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally responsible choice for your power solutions.

You May Also Be Interested in

WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3805 $61.3270
33+ $3.5941 $118.6053
50+ $3.4819 $174.0950
69+ $3.3696 $232.5024
89+ $3.2573 $289.8997
119+ $2.9203 $347.5157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,540 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess