EN
  • EN
  • DE

FGH40T65SQD-F155

Part No FGH40T65SQD-F155
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT TRENCH/FS 650V 80A TO247-3 / IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 40A
Power - Max 238 W
Switching Energy 138µJ (on), 52µJ (off)
Input Type Standard
Gate Charge 80 nC
Td (on/off) @ 25°C 16.4ns/86.4ns
Test Condition 400V, 10A, 6Ohm, 15V
Reverse Recovery Time (trr) 31.8 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number FGH40
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 871759-FGH40T65SQD-F155
Ultra Librarian 3D Model Ultra Librarian FGH40T65SQD-F155 CAD Model

Description

The FGH40T65SQD-F155 is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance IGBT is tailored for applications requiring efficient and robust power conversion and control.

Key Features

  • High Efficiency: The FGH40T65SQD-F155 boasts a low on-state voltage drop due to its optimized saturation voltage, which results in improved efficiency in power conversion applications.
  • High Current Capability: With a continuous collector current rating of 40A, this IGBT can handle high power applications with ease, making it suitable for a wide range of industrial uses.
  • High Switching Speed: The device is designed for fast switching, minimizing switching losses and making it ideal for high-frequency operations.
  • Robustness: Built to withstand harsh conditions, the FGH40T65SQD-F155 features a rugged design that ensures reliable performance even under extreme temperatures and stress.
  • Co-Packaged Diode: This IGBT comes with an integrated fast recovery diode, which provides protection against reverse voltage spikes and reduces the need for external components.

Applications

The FGH40T65SQD-F155 is an excellent choice for a variety of applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Power Factor Correction (PFC) Circuits
  • Induction Heating
  • Renewable Energy Inverters

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCE) 650V
Continuous Collector Current (IC) 40A
Gate-Emitter Voltage (VGE) ±20V
Maximum Operating Temperature 150°C

The FGH40T65SQD-F155 is a testament to ON Semiconductor's commitment to providing high-quality, reliable semiconductor solutions. Its combination of efficiency, power handling, and ruggedness makes it a top choice for designers and engineers looking to enhance their power systems.

You May Also Be Interested in

Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6018 $50.4252
34+ $2.9554 $100.4836
53+ $2.8630 $151.7390
73+ $2.7707 $202.2611
94+ $2.6783 $251.7602
125+ $2.4012 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess