EN
  • EN
  • DE

FGH30N6S2

Part No FGH30N6S2
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 600V, SMPS II Series N-Channel IGBT | IGBT 600V 45A 167W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 45A
Current - Collector Pulsed (Icm) 108A
Vce(on) (Maximum) at Vge, Ic 2.5V at 15V, 12A
Maximum Power 167W
Switching Energy 55μJ (on), 100μJ (off)
Input Type Standard
Gate Charge 23nC
Td (on/off) at 25°C 6ns/40ns
Test Condition 390V, 12A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1174182-FGH30N6S2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FGH30N6S2 CAD Model

Description

The ON Semiconductor FGH30N6S2 is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed for a wide range of power electronics applications. This IGBT combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. The FGH30N6S2 is an ideal choice for high-efficiency, fast-switching applications.

Key Features

  • High Current Capability: The FGH30N6S2 is capable of handling continuous currents up to 60A, making it suitable for high-power applications.
  • Low Saturation Voltage: The device offers a low collector-emitter saturation voltage of 2.3V at 30A, which helps to reduce power losses and improve efficiency.
  • High Input Impedance: With a high input impedance, this IGBT can be easily driven by a wide range of gate drivers.
  • Fast Switching Speed: The FGH30N6S2 boasts a fast switching speed, which is crucial for applications requiring high-frequency operation.
  • Robust Thermal Performance: The device is encapsulated in a TO-247 package, which offers excellent thermal performance and is suitable for mounting on a heatsink for enhanced heat dissipation.

Applications

The FGH30N6S2 from ON Semiconductor is versatile and can be used in various applications such as:

  • Uninterruptible Power Supplies (UPS)
  • DC/DC converters
  • Motor drives
  • Induction heating
  • Switched Mode Power Supplies (SMPS)
  • Welding equipment

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the FGH30N6S2 is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring a long operational life and consistent performance. With its robust design and ON Semiconductor's reputation, the FGH30N6S2 is a reliable choice for designers looking to optimize their power management solutions.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess