EN
  • EN
  • DE

FGA50S110P

Part No FGA50S110P
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 1100 V, 50 A Shorted-anode IGBT | IGBT 1100V 50A 300W TO3PN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1100V
Current - Collector (Ic) (Maximum) 50A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) at Vge, Ic 2.6V at 15V, 50A
Maximum Power 300W
Input Type Standard
Gate Charge 195nC
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-3P-3, SC-65-3
Supplier Device Package TO-3PN
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1174164-FGA50S110P
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FGA50S110P CAD Model

Description

Overview of ON Semiconductor FGA50S110P

The FGA50S110P is a high-performance Field Stop IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor. This IGBT is engineered to deliver efficient and reliable performance for a wide range of power switching applications. The device is well-suited for applications such as motor drives, uninterruptible power supplies (UPS), inverters, and other power conversion systems that require high efficiency, fast switching, and robustness.

Key Features and Benefits

  • High Current Capability: The FGA50S110P is capable of handling continuous currents up to 50A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) rating of 1100V, this IGBT can be used in circuits with high operating voltages, providing a wide safety margin and excellent reliability.
  • Low On-State Voltage Drop (Vce(sat)): The device exhibits a low on-state voltage drop, which translates to reduced conduction losses and improved overall efficiency in applications.
  • Fast Switching Speed: The fast switching characteristics of the FGA50S110P help to minimize switching losses and enable high-frequency operation, which is essential for efficient power conversion.
  • Co-Packaged Free-Wheeling Diode: The IGBT comes with an integrated free-wheeling diode, providing a compact solution and simplifying circuit design by reducing the number of components required.
  • Robustness: The device features a robust and rugged design, ensuring reliable operation even under demanding conditions.

Applications

Due to its high efficiency and reliability, the FGA50S110P is ideal for a variety of applications, including:

  • Industrial motor drives
  • Uninterruptible power supplies (UPS)
  • Power inverters for renewable energy systems
  • Power factor correction (PFC) circuits
  • Induction heating
  • Welding equipment

Package and Quality Assurance

The FGA50S110P is offered in a TO-3P package, which provides excellent thermal performance and is suitable for through-hole mounting. ON Semiconductor ensures the highest quality and reliability of its IGBTs, and the FGA50S110P is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and durability for the end-users.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6773 $58.9006
53+ $2.1968 $116.4304
82+ $2.1287 $174.5534
113+ $2.0594 $232.7122
146+ $1.9912 $290.7152
195+ $1.7856 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess