EN
  • EN
  • DE
  • IT

FDZ1905PZ

Part No FDZ1905PZ
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2P-CH 6-WLCSP / Common Drain P-Channel 1.5V PowerTrench® WL-CSP MOSFET -20V -3A, 123mΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Rds On (Maximum) at Id, Vgs 126mOhm at 1A, 4.5V
Vgs(th) (Maximum) at Id 1V at 250μA
Power - Max 900mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-UFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.0x1.5)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804186-FDZ1905PZ
Ultra Librarian 3D Model Ultra Librarian FDZ1905PZ CAD Model

Description

ON Semiconductor FDZ1905PZ P-Channel PowerTrench® MOSFET

The FDZ1905PZ is a high-performance P-Channel PowerTrench® MOSFET designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This power MOSFET is optimized for power management applications, offering a compact and energy-efficient solution for a wide range of electronic devices.

Constructed with ON Semiconductor's advanced PowerTrench process, the FDZ1905PZ exhibits exceptional power density and low on-resistance, which is crucial for minimizing losses and improving overall efficiency in power conversion systems. The device is well-suited for load switch and battery protection circuits, where efficient power handling is a priority.

Key Features:

  • Low On-Resistance: The FDZ1905PZ boasts a low R<sub>DS(on) value, which ensures minimal voltage drop across the device when conducting and reduces power dissipation, leading to improved system efficiency.
  • High Power Density: Its PowerTrench technology enables a high power density, making it ideal for space-constrained applications where maximizing power delivery within a limited area is essential.
  • High Performance: With fast switching speeds and a robust thermal performance, the FDZ1905PZ is capable of handling high transient loads without compromising reliability or longevity.
  • Compact Footprint: The ultra-thin MicroFET 2x2 package allows for a compact design, making it a perfect choice for portable devices where space is at a premium.

Applications:

  • Power management for portable electronics such as smartphones, tablets, and laptops
  • Battery protection circuits in Li-ion and Li-polymer battery packs
  • Load switches in various consumer electronics
  • DC/DC conversion in distributed power systems

With its combination of high efficiency, reliability, and a small form factor, the ON Semiconductor FDZ1905PZ is an excellent choice for designers looking to optimize their power management strategies in modern electronic systems. Its robust performance and versatile applications make it a go-to component for engineers aiming to enhance the operational efficiency of their designs.

You May Also Be Interested in

Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,410 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess