Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 11.5A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 10mOhm at 11.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 27nC at 5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2070pF at 15V
Power Dissipation (Maximum) 2.5W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173906-FDS6680
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian FDS6680 CAD Model

Description

The FDS6680 from ON Semiconductor is a high-performance, N-Channel PowerTrench® MOSFET that offers superior power efficiency and thermal performance in electronic applications. Designed with advanced process technology, the FDS6680 is ideal for a broad range of power management tasks, especially in compact and power-sensitive devices.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The device boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Power and Current Handling: With the ability to handle high levels of power and current, the FDS6680 is well-suited for demanding applications such as power supplies, DC-DC converters, and motor control circuits.
  • Fast Switching Speed: The fast switching capability of the FDS6680 minimizes switching losses and is critical for high-frequency power conversion systems.
  • Advanced Packaging: Encased in a SO-8 package, the FDS6680 offers a compact footprint while providing excellent thermal characteristics and mechanical durability.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Management for Computer
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control

Specifications

Parameter Value Drain-Source Voltage (V<sub>DSS) 30V Continuous Drain Current (I<sub>D) 30A Power Dissipation (P<sub>D) 2.5W R<sub>DS(on) 8.5 mΩ

The ON Semiconductor FDS6680 MOSFET is a reliable and efficient solution for designers looking to optimize their power management systems. Its combination of low on-resistance, high power handling, and fast switching makes it a versatile component in a variety of electronic applications.

You May Also Be Interested in

STMicroelectronics
N-CHANNEL 200V - 0.038 OHM - 40A TO-220/TO-247/D2PAK LOW GATE CHARGE STripFET MOSFET | MOSFET N-CH 200V 40A TO-247
Need more? Email Us
ECAD model for STW40N20
Infineon Technologies
MOSFET N-CH 100V 7.7A DPAK
Lowest to $2.6274
ECAD model for IRLR120TRPBF
ON Semiconductor
MOSFET N-CH 100V 170MA SOT-23 / TMOS FET Transistor(N-Channel)
Lowest to $0.0452
ECAD model for BSS123LT1
Infineon Technologies
Trans MOSFET N-CH 100V 17A 3-Pin(3+Tab) TO-262 / HEXFET Power MOSFET ( VDSS=100V , RDS(on)=0.10Ω , ID=17A )
Need more? Email Us
ECAD model for IRL530NLPBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW654BTM
Intersil
Need more? Email Us
ECAD model for ISL9N2357D
Infineon Technologies
Need more? Email Us
ECAD model for IRLR3715ZCTRPBF
Infineon Technologies
Need more? Email Us
ECAD model for IRLU3636-701PBF
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFU210B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.3014 $64.8010
525+ $0.2484 $130.4100
810+ $0.2406 $194.8860
1,115+ $0.2328 $259.5720
1,440+ $0.2251 $324.1440
1,925+ $0.2018 $388.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37,900 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention