EN
  • EN
  • DE

FDMF3170

Part No FDMF3170
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description VR13 60A DrMOS 5V PowerStage 5x6 QFN41 | LOW VOLTAGE SMART POWER STAGE 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Output Configuration Half Bridge (2)
Applications General Purpose
Interface Logic, PWM
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 55A
Current - Peak Output 70A
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Style SMD
Manufacturer Package 39-PowerVFQFN
Supplier Device Package 39-PQFN (5x6)
Manufacturer Pack Quantity 3,000
Win Source Part Number 723536-FDMF3170
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMF3170 CAD Model

Description

ON Semiconductor FDMF3170 Smart Power Stage (SPS) Module

The ON Semiconductor FDMF3170 is a highly integrated and efficient Smart Power Stage (SPS) module designed to deliver high performance in power management applications. This advanced module is an optimal solution for synchronous buck or multiphase power supplies, commonly used in high-performance computing, servers, data centers, and telecommunications equipment.

The FDMF3170 incorporates a high-performance driver IC, a pair of power MOSFETs, and an integrated Schottky diode, all within a compact 5x5 mm PQFN package. This integration facilitates improved thermal performance, reduced board space, and simplified design processes for engineers.

Key Features:

  • High Efficiency: The module features low on-resistance MOSFETs, which significantly reduce conduction losses and enhance overall efficiency.
  • Integrated Current Sense: The FDMF3170 includes an integrated high-side current-sense amplifier, enabling accurate current monitoring without the need for external components.
  • Multi-Phase Capability: It is designed for use in multi-phase configurations, allowing for scalable power solutions that can meet the demands of high-current applications.
  • Thermal Management: The PQFN package with exposed pads allows for excellent thermal dissipation, ensuring reliable operation even under high power conditions.
  • Protection Features: The module comes with a suite of protection features, including over-temperature, under-voltage lockout, and over-current protection, safeguarding the system from various fault conditions.

Applications:

  • Servers and Workstations
  • High-Performance Computing
  • Networking and Telecommunications Equipment
  • Gaming Consoles
  • Graphics Cards

The FDMF3170 is part of ON Semiconductor's commitment to providing energy-efficient solutions that reduce power consumption and extend the life of electronic products. With its compact size, high efficiency, and robust protection features, the FDMF3170 SPS module is an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Infineon Technologies
Lowest to $43.6567
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7468 $52.4040
70+ $1.4333 $100.3310
110+ $1.3885 $152.7350
150+ $1.3437 $201.5550
195+ $1.2989 $253.2855
260+ $1.1646 $302.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess