Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Rds On 1Ohm LS, 1Ohm HS
Current - Output / Channel 60A
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 4.5V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Features Bootstrap Circuit, Diode Emulation
Fault Protection Shoot-Through
Mounting Style SMD
Manufacturer Package 31-PowerWFQFN
Supplier Device Package 31-PQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714236-FDMF3033
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMF3033 CAD Model

Description

The ON Semiconductor FDMF3033 is a highly integrated power stage module designed for high-efficiency synchronous buck applications. By combining a driver IC with a pair of power MOSFETs in a compact package, the FDMF3033 delivers exceptional performance with a reduced footprint, making it an ideal solution for space-constrained applications.

Key Features:

  • High-Efficiency Power Conversion: The module is optimized for synchronous buck designs, offering high efficiency across a wide range of load conditions.
  • Integrated Driver and MOSFETs: The integration of driver IC and MOSFETs simplifies design, reduces external component count, and minimizes parasitic inductance for improved switching performance.
  • Compact PQFN Package: The FDMF3033's Power Quad Flat No-Lead (PQFN) package measures just 5mm x 5mm, providing a space-saving solution for PCB layouts.
  • High Current Capability: It can handle high continuous current, making it suitable for demanding applications such as computing, gaming consoles, and telecommunication equipment.
  • Thermal Performance: The module's excellent thermal performance ensures reliability and longevity, even in thermally challenging environments.
  • Low Switching Losses: The FDMF3033 is designed to minimize switching losses, which enhances overall system efficiency and reduces thermal stress.

Applications:

  • Desktop and Notebook Computers
  • Gaming Consoles
  • Networking and Telecommunication Equipment
  • Graphics Cards
  • DC-DC Converters

The FDMF3033 from ON Semiconductor offers a compelling mix of power density, efficiency, and thermal performance. Its integration of critical components in a single package allows for simplified design, faster time-to-market, and enhanced reliability. Whether for consumer electronics or industrial applications, the FDMF3033 stands out as a versatile and powerful solution for modern power management challenges.

You May Also Be Interested in

Intersil
IC DRIVER FULL-BRIDGE 20-SOIC
Need more? Email Us
ECAD model for HIP4020IB
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
ECAD model for VT1697SCFQX
ON Semiconductor
IC MOTOR DRIVER PAR 14MFP
Lowest to $0.3661
ECAD model for LB1861M-TLM-H
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $3.0105
ECAD model for BTN70301EPAXUMA1
Infineon Technologies
synchronous buck Converter / IC REG BUCK SYNC ADJ 50A 28PQFN
Lowest to $6.3063
ECAD model for IR3551MTRPBF
ON Semiconductor
Lowest to $2.3175
ECAD model for LB1836M
STMicroelectronics
IC BRIDGE DRIVER PAR 15MULTIWATT
Lowest to $12.3870
ECAD model for L298HN
Infineon Technologies
IC DRIVER GATE 40A PQFN
Lowest to $5.5756
ECAD model for IR3553MTRPBF
Intersil
MOSFET DRIVER DUAL HS 16QFN
Lowest to $3.9411
ECAD model for ISL55110IRZ

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7472 $67.4496
43+ $3.0746 $132.2078
66+ $2.9786 $196.5876
90+ $2.8825 $259.4250
117+ $2.7864 $326.0088
156+ $2.4982 $389.7192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention