Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 25V
Current - Continuous Drain (Id) at 25°C 7A
Rds On (Maximum) at Id, Vgs 23mOhm at 7A, 10V
Vgs(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 17nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 890pF at 13V
Power - Max 800mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerWDFN
Supplier Device Package 8-MLP, MicroFET (3x1.9)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800603-FDMB3900AN
Ultra Librarian 3D Model Ultra Librarian FDMB3900AN CAD Model

Description

The FDMB3900AN from ON Semiconductor is a state-of-the-art dual N-Channel PowerTrench® MOSFET designed for high-performance power switching applications. This component is an excellent choice for engineers looking to improve efficiency and thermal performance in their designs.

Key Features

  • Low R<sub>DS(on): The device boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: With its robust design, the FDMB3900AN can handle high current loads, making it suitable for demanding applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process ensures that the device offers low gate charge and reduced switching losses.
  • Dual MOSFET Configuration: The integration of two N-Channel MOSFETs in a single package allows for compact and simplified circuit designs.
  • Thermal Management: The FDMB3900AN is designed with optimal thermal characteristics, ensuring reliability even under high temperature conditions.

Applications

The versatility of the FDMB3900AN makes it suitable for a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Battery Management
  • Load Switching

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 30V Continuous Drain Current (I<sub>D) 20A Power Dissipation (P<sub>D) 3.1W Operating Temperature Range -55°C to +150°C

With its advanced features and robust performance, the ON Semiconductor FDMB3900AN is an ideal solution for designers seeking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V-30V TSOT26 / Mosfet Array 2.8A (Ta) Surface Mount TSOT-26
Lowest to $0.7450
ECAD model for DMP3164LVT-7
Nexperia USA Inc.
BUK7V4R2-40H - DUAL N-CHANNEL 40 / Mosfet Array 40V 98A (Ta) 85W (Ta) Surface Mount LFPAK56D
Lowest to $3.8712
ECAD model for BUK7V4R2-40HX
Micro Commercial Co
DUAL N-CHANNEL MOSFET,SOT23-6L / Mosfet Array 20V 7A 1.5W Surface Mount SOT-23-6L
Need more? Email Us
ECAD model for SIL2300A-TP
Micro Commercial Co
MOSFET N/P-CH 30V 8-SOP
Lowest to $0.1963
ECAD model for MCQ4503B-TP
Nexperia USA Inc.
MOSFET 2 N-CH 60V 330MA SOT363
Need more? Email Us
ECAD model for NX138BKSF
ON Semiconductor
MOSFET 2N-CH 60V 5.3A DFN8
Lowest to $18.2799
ECAD model for NVMFD5485NLT3G
Vishay
MOSFET 2N-CH 30V 8A 8SO / Mosfet Array 30V 8A (Tc) 4.4W (Tc) Surface Mount 8-SOIC
Need more? Email Us
ECAD model for SQ4920EY-T1_BE3
Vishay
MOSFET 2N-CH 60V 8A / Mosfet Array 60V 8A 34W Surface Mount PowerPAK® SO-8 Dual
Lowest to $2.1436
ECAD model for SQJ960EP-T1_GE3
Diodes Incorporated
MOSFET N/P-CH 20V X2DFN0806-6
Lowest to $0.2961
ECAD model for DMC21D1UDA-7B

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5509 $57.8445
220+ $0.5161 $113.5420
340+ $0.4987 $169.5580
485+ $0.4638 $224.9430
630+ $0.4464 $281.2320
785+ $0.4290 $336.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,310 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention