EN
  • EN
  • DE

FDC638APZ-NL

Part No FDC638APZ-NL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823208-FDC638APZ-NL
Ultra Librarian 3D Model Ultra Librarian FDC638APZ-NL CAD Model

Description

Introducing the FDC638APZ-NL P-Channel MOSFET by ON Semiconductor

The FDC638APZ-NL is a high-performance P-Channel MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed to deliver efficient power management and is ideal for a wide range of applications, including power switching, load switching, and power conversion in portable and stationary systems.

Key Features

  • Low R<sub>DS(on): The device boasts a low on-state resistance, which minimizes power loss and enhances overall efficiency, making it suitable for applications requiring high efficiency and low heat generation.
  • High Power Dissipation: With a power dissipation of 2.5W, the FDC638APZ-NL is capable of handling high currents, ensuring reliable operation under heavy load conditions.
  • Advanced Technology: Utilizing ON Semiconductor's advanced PowerTrench® process, the MOSFET ensures optimal performance with a compact footprint, which is critical for space-constrained applications.
  • RoHS Compliant: This product is fully RoHS compliant, indicating that it is manufactured with a commitment to environmental protection and sustainability by avoiding the use of hazardous substances.

Electrical Characteristics

  • V<sub>DS (Drain-Source Voltage): -20V
  • V<sub>GS (Gate-Source Voltage): ±8V
  • I<sub>D (Continuous Drain Current): -6A
  • Threshold Voltage: Typically at -0.45V, the FDC638APZ-NL ensures a low threshold for turning the device on and off, providing precise control over switching operations.

Applications

The versatility of the FDC638APZ-NL makes it an excellent choice for a variety of applications. It is commonly used in:

  • Power management for portable devices such as smartphones, tablets, and laptops
  • DC/DC converters that require efficient power switching
  • Load switch circuits where low voltage operation is crucial
  • Motor control circuits in automotive and industrial settings

With its robust construction, leading-edge technology, and adherence to environmental standards, the FDC638APZ-NL from ON Semiconductor stands out as a reliable and efficient component for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6491 $58.4190
195+ $0.6075 $118.4625
300+ $0.5867 $176.0100
425+ $0.5440 $231.2000
555+ $0.5232 $290.3760
690+ $0.5024 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 256,200 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess