Introducing the FDC610PZ-NL P-Channel PowerTrench® MOSFET by ON Semiconductor
ON Semiconductor's FDC610PZ-NL is a cutting-edge P-Channel MOSFET that is part of their PowerTrench® series, designed to deliver high performance in a compact footprint. This MOSFET is an ideal choice for power management applications where efficiency and space-saving are critical. It is commonly used in DC-DC conversion, power switching, and load switching applications, among others.
Key Features of the FDC610PZ-NL
- Low Threshold Voltage: The device features a low threshold voltage, making it suitable for low voltage applications and ensuring that it can be driven by low voltage control signals.
- High Power Efficiency: With its PowerTrench® technology, the FDC610PZ-NL provides reduced on-state resistance (RDS(on)), which translates to higher efficiency and less power loss during operation.
- Reduced Footprint: The MOSFET comes in a compact 6-Pin SuperSOT™-6 package, which allows for high-density PCB layouts and is perfect for space-constrained applications.
- RoHS Compliant: The FDC610PZ-NL is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.
Electrical Characteristics
- VDSS: -20V, the maximum drain-source voltage.
- VGS(th): A threshold voltage as low as -0.45V, which provides flexibility in control circuitry.
- ID: Continuous drain current of -3.5A, capable of handling significant power.
- RDS(on): Low on-resistance of 45 mΩ at VGS = -4.5V, minimizing energy losses.
Applications
The FDC610PZ-NL MOSFET is versatile and can be used in various applications, including:
- Power management for portable devices.
- DC-DC converters for computing and networking power systems.
- Load switch circuits for battery management systems.
- Reverse battery protection circuits.
ON Semiconductor's FDC610PZ-NL is a testament to their commitment to providing high-performance, reliable semiconductor solutions. With its advanced features and compact design, it is a top choice for engineers looking to optimize their power management systems.