EN
  • EN
  • DE

FDBL0150N80

Part No FDBL0150N80
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 80V 300A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80V
Current - Continuous Drain (Id) at 25°C 300A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.4mOhm at 80A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 188nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 12800pF at 25V
Power Dissipation (Maximum) 429W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package 8-HPSOF
Manufacturer Package 8-PowerSFN
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810395-FDBL0150N80
Ultra Librarian 3D Model Ultra Librarian FDBL0150N80 CAD Model

Description

The FDBL0150N80 is a state-of-the-art N-Channel PowerTrench® MOSFET designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This high-performance MOSFET is specifically engineered to deliver optimal power efficiency and reliability for a wide range of applications, including power supplies, motor drives, and other power-intensive electronic devices.

Key Features:

  • High Current Capability: The FDBL0150N80 is capable of handling high current loads, making it suitable for demanding applications that require robust power handling capabilities.
  • Low On-Resistance: With its low on-resistance (RDS(on)), this MOSFET ensures minimal power loss during operation, which translates to improved overall efficiency and performance.
  • Fast Switching Speed: The device features fast switching characteristics, which are essential for reducing switching losses and improving the efficiency of power conversion circuits.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is integrated into the FDBL0150N80 to optimize the device's forward and reverse recovery performance, further enhancing its efficiency.
  • High Voltage Tolerance: Rated at 80V, this MOSFET can withstand high voltage conditions, making it suitable for high-voltage applications.

Applications:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Drives
  • Power Management Systems

The FDBL0150N80 MOSFET from ON Semiconductor is a robust and efficient solution for designers seeking to improve the power handling and efficiency of their electronic designs. Its advanced features and proven PowerTrench® technology make it an ideal choice for a variety of high-performance applications.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1554 $51.7296
57+ $1.7685 $100.8045
88+ $1.7133 $150.7704
121+ $1.6580 $200.6180
156+ $1.6027 $250.0212
209+ $1.4369 $300.3121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess