EN
  • EN
  • DE

FDB8442

Part No FDB8442
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel PowerTrench MOSFET | MOSFET N-CH 40V 80A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 40V
Id - Continuous Drain Current 28A, 80A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.9mOhm at 80A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 235nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 12200pF at 25V
Power Dissipation (Maximum) 254W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package TO-263AB
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173716-FDB8442
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDB8442 CAD Model

Description

The ON Semiconductor FDB8442 is a state-of-the-art N-Channel PowerTrench® MOSFET designed to deliver high performance in power switching applications. This robust component is particularly suited for high-efficiency power supplies, motor controls, and a variety of other applications that demand high-speed switching, low on-resistance, and minimal power loss.

Key Features:

  • Low On-Resistance: The FDB8442 boasts an exceptionally low on-resistance (R<sub>DS(on)) which ensures minimal voltage drop across the device when conducting and leads to increased efficiency in power conversion.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET allows for efficient operation at high frequencies, which is essential for modern power electronic systems.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology enhances the overall performance by optimizing the cell structure to minimize on-state resistance and to reduce switching and conduction losses.
  • High Power Dissipation: With an ability to handle a substantial amount of power, the FDB8442 is capable of dissipating heat effectively, which is crucial for maintaining stability and longevity in high-power applications.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this MOSFET is environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications:

The versatility of the FDB8442 makes it ideal for numerous applications, including:

  • DC/DC Converters
  • Synchronous Rectification in SMPS (Switched Mode Power Supplies)
  • Power Management Functions
  • Motor Drives and Inverters
  • Battery Management Systems
  • Load Switching

Technical Specifications:

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 40V Continuous Drain Current (I<sub>D) 195A Power Dissipation (P<sub>D) 125W R<sub>DS(on) 2.2mΩ Package TO-263 (D2PAK)

With its robust design and cutting-edge technology, the ON Semiconductor FDB8442 N-Channel PowerTrench® MOSFET is a reliable and efficient solution for a wide range of high-performance power management tasks.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0286
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5699 $59.1077
55+ $2.1090 $115.9950
85+ $2.0432 $173.6720
117+ $1.9774 $231.3558
152+ $1.9115 $290.5480
203+ $1.7140 $347.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess