EN
  • EN
  • DE

FC903-TL

Part No FC903-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 262948-FC903-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FC903-TL CAD Model

Description

The FC903-TL is a cutting-edge power management IC from ON Semiconductor, designed to meet the rigorous demands of modern electronic devices. This versatile component is engineered for high efficiency and reliability, making it an ideal choice for a wide range of applications, including consumer electronics, industrial systems, and automotive modules.

Key Features

  • High Efficiency: The FC903-TL boasts an advanced design that ensures maximum power efficiency, leading to longer battery life in portable devices and reduced energy consumption in wired systems.
  • Compact Footprint: Its small package size makes it perfect for space-constrained applications, allowing designers to minimize the PCB area dedicated to power management.
  • Thermal Management: With built-in thermal protection features, the FC903-TL operates reliably over a wide temperature range, ensuring performance even in harsh environments.
  • Robust Protection Features: The device includes overcurrent, overvoltage, and undervoltage protection, safeguarding connected components from potential electrical hazards.
  • Versatile Applications: Its design supports a variety of applications, from simple power supply tasks to complex, multi-rail power systems.

Technical Specifications

The FC903-TL is built to deliver exceptional performance with the following specifications:

  • Input Voltage Range: Optimized for specific application requirements.
  • Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronics.
  • Switching Frequency: High-frequency operation allows for smaller external components.
  • Package Type: Available in a package that is suitable for automated assembly processes, enhancing manufacturing efficiency.

Applications

The versatile nature of the FC903-TL makes it suitable for a host of applications, such as:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Industrial Control Systems
  • Automotive Power Modules

In summary, the FC903-TL from ON Semiconductor is a robust and efficient power management solution that offers designers the flexibility and performance required for today's demanding electronic environments.

You May Also Be Interested in

Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess