EN
  • EN
  • DE

FC152-TL

Part No FC152-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 262896-FC152-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FC152-TL CAD Model

Description

ON Semiconductor FC152-TL: A Power Management Solution

The FC152-TL from ON Semiconductor is a cutting-edge power management integrated circuit designed to cater to a wide variety of applications. This versatile component is engineered to provide efficient power conversion and control, ensuring that your electronic devices operate smoothly and reliably.

Key Features

  • High Efficiency: The FC152-TL boasts a high level of efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Low Power Consumption: With its low quiescent current, this IC helps to extend the battery life of portable devices by reducing the power consumed when in standby mode.
  • Robust Thermal Performance: The device is designed to maintain its functionality across a wide temperature range, making it suitable for use in harsh environmental conditions.
  • Compact Design: The small footprint of the FC152-TL allows for its integration into space-constrained applications without compromising performance.

Applications

The FC152-TL is ideally suited for a range of applications that require efficient power management, including:

  • Portable Electronics
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics

Technical Specifications

The technical specifications of the FC152-TL make it a reliable choice for designers looking to optimize their power management systems:

  • Package: The device comes in a convenient package that simplifies the PCB design process.
  • Voltage Range: It supports a wide input voltage range, accommodating various power sources and operational requirements.
  • Protection Features: The FC152-TL includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown, enhancing the safety and durability of the end product.

Conclusion

The FC152-TL from ON Semiconductor is an exceptional choice for any designer seeking a high-performance, reliable, and versatile power management solution. Its combination of efficiency, low power consumption, and robust protection features make it an invaluable component in the development of modern electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Sanken
Lowest to $1.1435
Shindengen
Need more? Email Us
Shindengen
Lowest to $8.3160
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Need more? Email Us
STMicroelectronics
Lowest to $103.5561

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess