Products specifications Report Issue?

Category Discrete Semiconductor ProductsPower Driver Modules
Manufacturer onsemi
Series PFC SPM? 45
Packaging Tube
Part Status Active
Type IGBT
Configuration 1 Phase
Current 20 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.024", 26.00mm)
Base Product Number FBA42060
Ultra Librarian 3D Model Ultra Librarian FBA42060B5 CAD Model

You May Also Be Interested in

Vishay
DIODE ZENER 15V 500MW DO204AH
Need more? Email Us
ECAD model for 1N5245B-TR
Central Semiconductor Corp
15V 500MW SMD DIODE-ZENER SINGLE
Need more? Email Us
ECAD model for CMHZ4702 TR PBFREE
Qualcomm
IPQ-5312-0-MRQFN251-MT-03-0.
Need more? Email Us
ECAD model for IPQ-5312-0-MRQFN251-MT-03-0
Panjit
DIODE STANDARD 75V 200MA SOD123
Lowest to $0.0106
ECAD model for 1N4148W_R1_00001
Taiwan Semiconductor
DIODE STANDARD 80V 150MA SOD323F
Lowest to $0.1467
ECAD model for 1SS355 RRG
Comchip Technology
DIODE STANDARD 50V 1A DO41
Lowest to $0.0614
ECAD model for 1N4001-G
ON Semiconductor
IGBT 400V 41A TO-262
Lowest to $2.1459
ECAD model for FGI3040G2-F085
Vishay
DIODE ZENER 27V 1.3W DO204AL
Need more? Email Us
ECAD model for 1N4750A-TR
IXYS
IGBT 1700V 108A PLUS247
Need more? Email Us
ECAD model for IXYX30N170CV1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3408 $53.3632
10+ $10.9463 $109.4630
15+ $10.6042 $159.0630
20+ $10.2621 $205.2420
26+ $9.9201 $257.9226
34+ $8.8939 $302.3926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention