EN
  • EN
  • DE

ATA663254-FAQW

Part No ATA663254-FAQW
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description LIN Transceiver with Integrated Vreg 5V 20kBd Automotive 8-Pin VDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Max Supply Current 950 µA
Max Supply Voltage 28 V
Min Supply Voltage 5 V
Mount Surface Mount
Number of Pins 8
Number of Receivers 1
Number of Transmitters 1
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1046740-ATA663254-FAQW
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA663254-FAQW CAD Model

Description

The ATA663254-FAQW is a cutting-edge solution from Microchip Technology, designed to enhance automotive designs with its superior communication capabilities. This innovative product is a LIN (Local Interconnect Network) system basis chip that integrates a transceiver with a voltage regulator. It is engineered to meet the stringent requirements of in-vehicle networking applications, providing reliable and efficient communication in various automotive environments.

With its robust design, the ATA663254-FAQW ensures exceptional electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, making it an ideal choice for critical automotive applications where reliability is paramount. The integrated voltage regulator offers a 5V or 3.3V output, which is particularly useful for powering microcontrollers and other peripheral devices within the network, simplifying design and reducing overall system complexity.

The device's LIN transceiver is compliant with the LIN 2.0, 2.1, 2.2, 2.2A, and ISO 17987-4 standards, ensuring broad compatibility with LIN networks. It supports data rates up to 20 kbps, allowing for efficient communication within the vehicle's network. Additionally, the ATA663254-FAQW features a low-power mode, which significantly reduces the power consumption when the network is inactive, contributing to the overall energy efficiency of the automotive system.

The compact design of the ATA663254-FAQW, available in a small QFN package, makes it suitable for space-constrained applications. It is also designed to operate over a wide temperature range, from -40°C to +125°C, ensuring reliable performance even under extreme conditions. This makes the ATA663254-FAQW a versatile and dependable component for various automotive applications, including body control modules, sensor interfaces, and actuator controls.

In summary, the Microchip Technology ATA663254-FAQW is a robust, high-performance system basis chip that provides both a LIN transceiver and a voltage regulator, designed to meet the rigorous demands of the automotive industry. Its compatibility with LIN standards, low-power mode, and wide operating temperature range make it a top choice for designers looking to enhance the reliability and efficiency of their automotive networking applications.

You May Also Be Interested in

Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess