EN
  • EN
  • DE

SMBJ43CA-CT7

Part No SMBJ43CA-CT7
Manufacturer Littelfuse Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094156-SMBJ43CA-CT7
Categories OEM Parts( S )
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBJ43CA-CT7 CAD Model

Description

The SMBJ43CA-CT7 is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. This TVS diode is part of the SMBJ series, known for its compact size and robust performance in safeguarding circuits against overvoltage conditions.

Applications

  • Industrial equipment: Protection for industrial sensors, controllers, and communication interfaces.
  • Telecommunications: Surge protection for telephone lines, data communication lines, and network interfaces.
  • Consumer electronics: Protection for power supplies, data ports, and audio/video inputs/outputs in consumer devices.
  • Medical devices: Protecting sensitive medical equipment from voltage transients.
  • Automotive applications: Protecting automotive electronic control units (ECUs) and sensor circuits.

Features

  • Bidirectional configuration: Provides protection against both positive and negative voltage transients.
  • Surface mount package: Compact SMB (DO-214AA) package, suitable for automated assembly.
  • High surge capability: Designed to withstand high surge currents without degradation.
  • Low clamping voltage: Limits the voltage across the protected circuit during a transient event, preventing damage.
  • Fast response time: Responds quickly to transient voltage events, minimizing the risk of damage.
  • RoHS compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Enhanced circuit protection: Prevents damage to sensitive electronic components from voltage transients.
  • Improved system reliability: Reduces downtime and maintenance costs associated with transient voltage failures.
  • Compliance with industry standards: Meets regulatory requirements for surge protection.
  • Compact size: Saves valuable PCB space.
  • Cost-effective solution: Provides reliable bidirectional protection at a competitive price.

Additional Details

The SMBJ43CA-CT7 features a standoff voltage of 43V, meaning it starts conducting significantly above this voltage. It is designed to safely handle high surge currents, ensuring that downstream components are protected during transient events. The clamping voltage is the maximum voltage the protected components will experience during a surge. Its bidirectional nature makes it suitable for AC circuits or DC circuits where polarity may change. Littelfuse TVS diodes are known for their quality and reliability, making this a suitable choice for robust protection.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess