EN
  • EN
  • DE
  • IT

MAX1532AETL+TG05

Part No MAX1532AETL+TG05
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208397-MAX1532AETL+TG05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1532AETL+TG05 CAD Model

Description

Product Overview: MAX1532AETL+TG05

The MAX1532AETL+TG05 is a high-performance, multi-phase power-supply controller from Maxim Integrated, designed to deliver precise voltage regulation and optimal efficiency for advanced microprocessors. This cutting-edge component is an ideal solution for powering CPUs, GPUs, and other high-current applications, ensuring stable operation even under varying load conditions.

Key Features

  • Multi-Phase Buck Converter: The MAX1532AETL+TG05 employs a multi-phase buck converter topology, which reduces the amount of stress on individual components, minimizes ripple current, and improves thermal performance.
  • High Efficiency: With its advanced control algorithms, the device achieves high efficiency across a wide range of loads, contributing to energy savings and prolonged battery life in portable applications.
  • Precision Voltage Regulation: The controller maintains tight voltage regulation, crucial for sensitive electronics that require a stable power supply for optimal performance.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to optimize the power supply for their specific application needs, balancing efficiency and component size.
  • Integrated MOSFET Drivers: The MAX1532AETL+TG05 features integrated MOSFET drivers, reducing external component count and simplifying the design process.
  • Thermal Management: An over-temperature protection feature ensures the device operates within safe temperature ranges, enhancing system reliability.
  • Robust Protection Features: The controller includes over-voltage, under-voltage, and over-current protection, safeguarding the power supply and the load from various fault conditions.

Applications

The MAX1532AETL+TG05 is suitable for a diverse range of applications, including but not limited to:

  • Desktop and notebook computers
  • Graphics cards and gaming consoles
  • Servers and workstations
  • High-performance embedded systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1532AETL+TG05 is no exception. It is built to meet the stringent requirements of the industry, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478
Shindengen
Lowest to $0.2264
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.9055
ESMT
Lowest to $1.0647
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $2.4475
ESMT
Lowest to $1.2146
ESMT
Lowest to $3.6531

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess