EN
  • EN
  • DE

FAN5345S30X

Part No FAN5345S30X
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 6SSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA SuperSOT™-6
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package SuperSOT™-6
Family Name FAN5345
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN5345S30XDKR, FAN5345S30XCT, FAN5345S30XTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918899-FAN5345S30X
Ultra Librarian 3D Model Ultra Librarian FAN5345S30X CAD Model

Description

ON Semiconductor FAN5345S30X LED Driver Overview

The FAN5345S30X from ON Semiconductor is a highly efficient, integrated, boost LED driver designed to meet the needs of compact and power-conscious applications. This device is specifically engineered to drive white LEDs with consistent brightness and extended battery life, making it an ideal choice for portable devices such as smartphones, tablets, and digital cameras.

Key Features

  • High Efficiency: The FAN5345S30X utilizes a low quiescent-current, asynchronous boost converter, which ensures high efficiency and minimizes power loss, thereby prolonging battery life in portable devices.
  • Adjustable Output Voltage: This LED driver supports an adjustable output voltage of up to 24V, which allows it to drive multiple LEDs in series, ensuring uniform brightness and color consistency.
  • Small Footprint: The compact form factor of the FAN5345S30X, available in a small 6-pin TSOT23 package, makes it suitable for space-constrained applications without compromising performance.
  • PWM Dimming: It features a wide range PWM dimming capability, which provides flexible control over the LED brightness, enhancing the user experience and reducing power consumption when full brightness is not required.
  • Over-Temperature Protection: The built-in over-temperature protection safeguards the device and the LEDs from thermal damage, ensuring reliable operation under varying conditions.

Applications

The versatility of the FAN5345S30X LED driver makes it well-suited for a range of applications, including:

  • Backlighting for LCD displays
  • Keypad backlighting for mobile devices
  • General LED lighting
  • Portable consumer electronics
  • Handheld medical devices

Technical Specifications

With its input voltage range of 2.7V to 5.5V, the FAN5345S30X can accommodate a variety of power sources, including single-cell lithium-ion batteries. The device operates at a switching frequency of 1.2MHz, allowing the use of small external components and reducing the overall solution size. Additionally, the integrated soft-start feature minimizes inrush current during startup, which prevents excessive voltage drop on the battery.

In summary, the FAN5345S30X from ON Semiconductor is a versatile, efficient, and compact solution for driving LEDs in portable electronic devices. Its robust feature set ensures bright, consistent lighting while maximizing battery life and maintaining system reliability.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6253 $59.4035
230+ $0.5132 $118.0360
350+ $0.4971 $173.9850
485+ $0.4811 $233.3335
625+ $0.4650 $290.6250
835+ $0.4170 $348.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,042 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess