EN
  • EN
  • DE

P60D016MX30/9B07AJ

Part No P60D016MX30/9B07AJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D016
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346250-P60D016MX30/9B07AJ
Ultra Librarian 3D Model Ultra Librarian P60D016MX30/9B07AJ CAD Model

Description

The P60D016MX30/9B07AJ is a high-performance microcontroller product from NXP Semiconductors, a leader in the industry known for its innovative and reliable solutions. This microcontroller is designed to cater to a wide range of applications requiring efficient data processing, low power consumption, and robust security features.

Key Features

  • High-Speed Processing: Equipped with a powerful ARM Cortex-M core, the P60D016MX30/9B07AJ ensures swift and efficient processing capabilities, making it ideal for applications that require quick data handling and real-time operations.
  • Advanced Security: With an emphasis on security, this microcontroller incorporates advanced features to protect against unauthorized access and ensure data integrity, making it suitable for applications where data security is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, the P60D016MX30/9B07AJ is optimized for low power consumption, extending the battery life of portable devices and reducing the overall power requirements for embedded systems.
  • Connectivity Options: This microcontroller supports a variety of communication protocols, providing flexibility in connecting with other devices and enabling seamless integration into existing systems.
  • Robust Design: The P60D016MX30/9B07AJ is built to withstand harsh conditions, ensuring reliable performance across a range of temperatures and in challenging environments.

Applications

The versatile nature of the P60D016MX30/9B07AJ makes it suitable for a broad array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Medical equipment
  • Security systems

Technical Specifications

The P60D016MX30/9B07AJ boasts a comprehensive set of technical specifications that ensure its adaptability and performance in various scenarios:

  • CPU: ARM Cortex-M
  • Flash Memory: Specified according to product variant
  • Operating Temperature Range: Specified according to product variant
  • Supply Voltage: Specified according to product variant

For detailed technical specifications, it is recommended to consult the P60D016MX30/9B07AJ datasheet provided by NXP Semiconductors.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess