EN
  • EN
  • DE

FAN5230QSC

Part No FAN5230QSC
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV MOBILE 5OUT 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Package Bag
Product Status Obsolete
Applications Converter, Mobile PCs
Voltage - Input 5.4V ~ 24V
Number of Outputs 5
Voltage - Output 3.3V, 5V, 12V, Adj
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number FAN5230
Standard Package 2,700 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590665-FAN5230QSC
Ultra Librarian 3D Model Ultra Librarian FAN5230QSC CAD Model

Description

ON Semiconductor FAN5230QSC: Efficient Power Management IC

The FAN5230QSC from ON Semiconductor is a versatile and efficient power management integrated circuit (PMIC) designed to meet the demanding needs of modern electronic devices. This advanced PMIC is ideal for applications requiring high efficiency, compact size, and precise voltage regulation. With its integrated features and robust design, the FAN5230QSC ensures reliable performance in a wide range of products, from portable devices to industrial systems.

Key Features

  • Multi-Output Voltage Regulation: The FAN5230QSC provides multiple regulated outputs, making it perfect for systems that require different voltage levels for various components.
  • High Efficiency: Designed with energy efficiency in mind, this PMIC minimizes power loss and heat generation, thereby extending battery life in portable applications and reducing cooling requirements in stationary systems.
  • Adjustable Output Voltage: Users can adjust the output voltage to suit specific needs, offering flexibility and customization for a range of electronic designs.
  • Over-Temperature Protection: The built-in over-temperature protection feature ensures the device operates within safe temperature ranges, protecting the system from potential damage caused by excessive heat.
  • Over-Current Protection: The FAN5230QSC is equipped with over-current protection, safeguarding the IC and connected components from damage due to high current conditions.
  • Compact Package: Its space-saving QSC package allows for integration into systems where board space is at a premium, without sacrificing performance or functionality.

Applications

The FAN5230QSC is suitable for a variety of applications, including but not limited to:

  • Notebook Computers
  • Portable Media Players
  • Mobile Handsets
  • Personal Digital Assistants (PDAs)
  • GPS Devices
  • Other Battery-Powered Devices

ON Semiconductor's commitment to quality and performance is evident in the FAN5230QSC, making it a top choice for designers seeking a reliable and efficient power management solution. Whether you're developing a new mobile device or upgrading an existing industrial system, the FAN5230QSC offers the features and reliability required for cutting-edge electronic applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9614 $59.2280
48+ $2.4301 $116.6448
74+ $2.3539 $174.1886
102+ $2.2777 $232.3254
132+ $2.2026 $290.7432
176+ $1.9739 $347.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess