EN
  • EN
  • DE

MAX8772GTL+

Part No MAX8772GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX877
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 882536-MAX8772GTL+
Ultra Librarian 3D Model Ultra Librarian MAX8772GTL+ CAD Model

Description

Maxim Integrated's MAX8772GTL+ High-Efficiency, Quad-Phase, Buck Controller

The MAX8772GTL+ from Maxim Integrated is a state-of-the-art, quad-phase buck controller that offers high efficiency and precision voltage regulation for powering CPUs, GPUs, and other ASICs. This advanced controller is designed to meet the rigorous demands of modern computing and electronics, providing stable and efficient power conversion in a compact package.

With its integrated MOSFET drivers and quad-phase operation, the MAX8772GTL+ is capable of delivering high current outputs with excellent transient response. This feature ensures that even under sudden changes in load conditions, the power supply remains stable, which is critical for maintaining the performance and reliability of high-speed processors and digital circuits.

The device operates over a wide input voltage range, accommodating various power sources and enabling flexibility in system design. Its multiphase operation not only improves efficiency by reducing the current per phase but also allows for the use of smaller, low-profile inductors, saving valuable board space in densely packed electronic systems.

One of the standout features of the MAX8772GTL+ is its advanced control loop, which includes active voltage positioning with adjustable gain and offsets. This adaptive voltage positioning (AVP) ensures optimal performance across a wide range of operating conditions and minimizes the output capacitance required, further reducing the overall solution size and cost.

The controller also boasts a comprehensive suite of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown. These protective measures safeguard the device and the system it powers against a variety of fault conditions, ensuring long-term reliability and stability.

For engineers and designers looking to implement a high-performance power solution, the MAX8772GTL+ offers a versatile and robust option. Its compact QFN package is suitable for space-constrained applications, and its high level of integration reduces external component count, simplifying the design and speeding up time to market.

Whether you're developing the next generation of computing hardware or designing a power system for high-performance electronics, the MAX8772GTL+ from Maxim Integrated is an excellent choice for a reliable and efficient power management solution.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess