EN
  • EN
  • DE

ESDM3031MXT5G

Part No ESDM3031MXT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 8VC 2X3DFN / 8V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 4.4V
Voltage - Clamping (Max) @ Ipp 8V
Current - Peak Pulse (10/1000µs) 11A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 20pF @ 1MHz (Max)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package 2-X3DFN (0.6x0.3) (0201)
Base Product Number ESDM3031
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESDM3031MXT5GOSCT,ESDM3031MXT5GOSDKR,ESDM3031MXT5GOSTR
Standard Package 10,000
Win Source Part Number 1334868-ESDM3031MXT5G
Ultra Librarian 3D Model Ultra Librarian ESDM3031MXT5G CAD Model

Description

ON Semiconductor ESDM3031MXT5G Overview

The ESDM3031MXT5G is a state-of-the-art, low-power, P-Channel Trench MOSFET designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is crafted to meet the demands of modern electronic applications where efficient power management and space-saving components are crucial.

Key Features

  • Low On-Resistance: The ESDM3031MXT5G boasts an incredibly low on-resistance, which translates to reduced power loss and improved energy efficiency in applications.
  • Small Footprint: Housed in a compact Micro8™ package, this MOSFET is ideal for space-constrained applications, allowing designers to minimize PCB size while maintaining performance.
  • High Power Dissipation: With an impressive power dissipation capability, this device can handle higher currents and power without compromising the integrity of the circuit.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven at lower gate voltages, making it compatible with low-voltage logic circuits.

Applications

The ESDM3031MXT5G is versatile and can be used in a wide range of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC/DC Converters
  • Portable Electronic Devices

Performance and Quality

ON Semiconductor is committed to providing high-quality products, and the ESDM3031MXT5G is no exception. It is designed to deliver robust performance and is characterized by its high reliability and long operational life, making it a preferred choice for engineers and designers across various industries.

Environmental Compliance

Adhering to environmental standards, the ESDM3031MXT5G is RoHS compliant, ensuring that it is free from hazardous substances. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly components.

In summary, the ESDM3031MXT5G from ON Semiconductor is an exemplary component that offers efficiency, reliability, and compactness, making it an ideal choice for a multitude of power management applications in today's and tomorrow's electronic devices.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess