EN
  • EN
  • DE

ESDL2012MX4T5G

Part No ESDL2012MX4T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 1VWM 5.2VC 2DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000901-ESDL2012MX4T5G
Win Source Part Number Cross
Manufacturer onsemi
Category Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Package Tape & Reel (TR)
Type Zener
Applications USB
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package 2-DFN (0.6x0.3)
Ultra Librarian 3D Model Ultra Librarian ESDL2012MX4T5G CAD Model

Description

The ESDL2012MX4T5G from ON Semiconductor is a cutting-edge, bidirectional electrostatic discharge (ESD) protection diode designed to safeguard high-speed data lines and other sensitive electronic circuits. This component is a part of ON Semiconductor's robust ESD protection portfolio, offering reliable performance for a wide range of applications.

Key Features

  • Low Clamping Voltage: The ESDL2012MX4T5G features a low clamping voltage, ensuring that protected components are not exposed to potentially damaging voltage levels during ESD events.
  • Low Capacitance: With its ultra-low capacitance, this ESD protection diode is ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • Small Package: The ESDL2012MX4T5G comes in a compact SOT-723 package, making it suitable for space-constrained applications without compromising on performance.
  • High Reliability: ON Semiconductor's commitment to quality ensures that this ESD protection diode provides consistent and reliable performance over its lifetime.
  • ESD Protection: It is capable of withstanding ESD strikes up to the maximum level specified in the IEC61000-4-2 international standard, offering robust protection for your electronic devices.

Applications

The ESDL2012MX4T5G is versatile and can be used in various applications, including:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • High-speed data lines in portable devices
  • Smartphones, tablets, and other consumer electronics

Product Summary

The ON Semiconductor ESDL2012MX4T5G is an indispensable component for designers looking to enhance the ESD robustness of their electronic products. Its low capacitance and clamping voltage make it an excellent choice for high-speed applications, while its small form factor allows for integration into the most space-sensitive designs. With the ability to withstand severe ESD events and ON Semiconductor's reputation for reliability, the ESDL2012MX4T5G is a top-tier solution for ESD protection needs.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1140 $50.1600
1,070+ $0.0935 $100.0450
1,660+ $0.0906 $150.3960
2,285+ $0.0877 $200.3945
2,950+ $0.0848 $250.1600
3,950+ $0.0760 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess