EN
  • EN
  • DE

ESD9X3.3ST5G

Part No ESD9X3.3ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10.4VC SOD923 / ESD Suppressor Diode TVS Uni-Dir 3.3V 2-Pin SOD-923 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5V
Max Clamping Voltage 10.4V
Peak Pulse Current(Ippm) 9.8A (8/20μs)
Power Dissipation - Pd 102W
Applications Automotive
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 015696-ESD9X3.3ST5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESD9X3.3S
Introduction Date March 31, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ESD9X3.3ST5G CAD Model

Description

ON Semiconductor ESD9X3.3ST5G - ESD Protection Diode

The ESD9X3.3ST5G from ON Semiconductor is a cutting-edge ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This compact, high-performance device is essential for modern electronics where space is at a premium and protection against sudden voltage spikes is crucial.

Key Features

  • Low Clamping Voltage: The ESD9X3.3ST5G offers a low clamping voltage, which is vital for the protection of sensitive circuits from ESD damage. This ensures that any excess voltage is quickly and effectively suppressed, keeping the protected component safe.
  • Fast Response Time: With its fast response time to ESD strikes, this diode is capable of reacting almost instantaneously to transient voltage, providing immediate protection to the downstream components.
  • Low Leakage Current: The device is designed with a low leakage current, which is beneficial for battery-powered applications as it helps to conserve power and extend battery life.
  • Stand-off Voltage: It has a stand-off voltage of 3.3V, which is suitable for many low-voltage applications, providing a balance between protection and normal operation without interference.
  • Compact SOD-923 Package: The ESD9X3.3ST5G comes in an ultra-small SOD-923 package, making it an ideal solution for portable electronics where space is limited, such as smartphones, tablets, and other personal electronic devices.

Applications

The ESD9X3.3ST5G is designed for a wide range of applications, particularly where high-density circuit protection is required. It is commonly used in:

  • Portable Electronics
  • Power Management Systems
  • Computer Interfaces
  • Communication Systems
  • Medical Equipment

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the ESD9X3.3ST5G is no exception. It is manufactured to stringent standards, ensuring that each diode provides consistent and reliable protection for sensitive electronics against the threats of ESD and other harmful transient voltages.

Whether you're designing a new device or looking to improve the ESD protection in an existing application, the ESD9X3.3ST5G from ON Semiconductor is an excellent choice for safeguarding your electronic components.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,820+ $0.0275 $50.0500
4,425+ $0.0226 $100.0050
6,850+ $0.0219 $150.0150
9,435+ $0.0212 $200.0220
12,200+ $0.0205 $250.1000
16,305+ $0.0184 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 1820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess